☰
39MPEGCS22PFJ22C
39MPEGCS22PFJ22C
Active
Description:  ENHANCED DIGITAL VIDEO DECODER
Manufacturer:  IBM
History Price: $14.93000
In Stock: 17280
39MPEGCS22PFJ22C Specification
Specification
Part No
39MPEGCS22PFJ22C
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
IBM
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Circuit
-
Independent Circuits
-
Current - Output High, Low
-
Voltage Supply Source
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
39MPEGCS22PFJ22C PDF Datasheet
39MPEGCS22PFJ22C Compare Parts
  • 39MPEGCS22PFJ22C vs 39MPEGS422LCPBA17C
  • 39MPEGCS22PFJ22C vs 39MPEGSE11CFD16D
  • 39MPEGCS22PFJ22C vs 39MPEGCD10CFC20C
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos