Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54F574DM-MLS
54F574DM-MLS
Active
Logic - Flip Flops
Description:
BUS DRIVER, F/FAST SERIES, 1-FUN
Manufacturer:
National Semiconductor
Datasheet:
54F574DM-MLS Datasheet
History Price: $323.91000
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54F574DM-MLS Specification
Specification
Part No
54F574DM-MLS
Category
Logic - Flip Flops
Manufacturer
National Semiconductor
Series
54F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Standard
Type
D-Type
Output Type
Tri-State, Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
60 MHz
Max Propagation Delay @ V, Max CL
9.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
3mA, 20mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
86 mA
Input Capacitance
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
20-CERDIP
Package / Case
20-CDIP (0.300", 7.62mm)
54F574DM-MLS PDF Datasheet
54F574DM-MLS Datasheet
Click and Download: 54F574DM-MLS Datasheet
54F574DM-MLS Related Parts
54F109DC
National Semiconductor
J-K FLIP-FLOP
54F109FMQB
National Semiconductor
J-K FLIP-FLOP
54F174/B2A
Rochester Electronics
DUAL MARKED (M38510/34107B2A)
54F174/BEA
Rochester Electronics
DUAL MARKED (M38510/34107BEA)
54F174DM
National Semiconductor
D FLIP-FLOP, F/FAST SERIES TTL
54F174LMQB
National Semiconductor
D FLIP-FLOP, F/FAST SERIES TTL
54F175/B2A
Rochester Electronics
54F175 - D FLIP-FLOP, F/FAST SER
54F175/BEA
Rochester Electronics
DUAL MARKED (M38510/34104BEA)
54F175DC
National Semiconductor
D FLIP-FLOP, F/FAST SERIES TTL
54F175DM
National Semiconductor
D FLIP-FLOP, F/FAST SERIES, 1-FU
54F175FMQB
National Semiconductor
D FLIP-FLOP, F/FAST SERIES TTL
54F175LM
National Semiconductor
F/FAST SERIES, 1 FUNC, POSITIVE
54F574DM-MLS Compare Parts
54F574DM-MLS vs 54F74/BCA
54F574DM-MLS vs 54F574LMQB
54F574DM-MLS vs 54F564DM
54F574DM-MLS vs 54F379FMQB
54F574DM-MLS vs 54F378LMQB
54F574DM-MLS vs 54F378FMQB
54F574DM-MLS vs 54F378DM
54F574DM-MLS vs 54F374LM
54F574DM-MLS vs 54F273/QRA
54F574DM-MLS vs 54F175LM
54F574DM-MLS vs 54F175FMQB
54F574DM-MLS vs 54F175DM
54F574DM-MLS vs 54F175DC
54F574DM-MLS vs 54F175/BEA
54F574DM-MLS vs 54F175/B2A
54F574DM-MLS vs 54F174LMQB
54F574DM-MLS vs 54F174DM
54F574DM-MLS vs 54F174/BEA
54F574DM-MLS vs 54F174/B2A
54F574DM-MLS vs 54F109FMQB
54F574DM-MLS vs 54F109DC
54F574DM-MLS vs 54FCT574TLB
54F574DM-MLS vs 54FCT574CTLB
54F574DM-MLS vs 54FCT574ATLB
54F574DM-MLS vs 54FCT374TLB
54F574DM-MLS vs 54FCT374CTLB
54F574DM-MLS vs 54FCT374ATLB
54F574DM-MLS vs 54F273/QSA
54F574DM-MLS vs 54F273/Q2A
54F574DM-MLS vs 54FCT574TLB
54F574DM-MLS vs 54FCT574TDB
54F574DM-MLS vs 54FCT574CTLB
54F574DM-MLS vs 54FCT574CTDB
54F574DM-MLS vs 54FCT574ATLB
54F574DM-MLS vs 54FCT374TLB
54F574DM-MLS vs 54FCT374CTLB
54F574DM-MLS vs 54FCT374CTDB
54F574DM-MLS vs 54FCT374ATDB
54F574DM-MLS vs 54FCT574ATDB
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed