Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54F109DC
54F109DC
Active
Logic - Flip Flops
Description:
J-K FLIP-FLOP
Manufacturer:
National Semiconductor
Datasheet:
54F109DC Datasheet
History Price: $0.81000
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54F109DC Specification
Specification
Part No
54F109DC
Category
Logic - Flip Flops
Manufacturer
National Semiconductor
Series
F109
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
JK Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
70 MHz
Max Propagation Delay @ V, Max CL
10.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
1mA, 20mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
17 mA
Input Capacitance
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
16-CDIP
Package / Case
16-CDIP (0.300", 7.62mm)
54F109DC PDF Datasheet
54F109DC Datasheet
Click and Download: 54F109DC Datasheet
54F109DC Related Parts
54F109FMQB
National Semiconductor
J-K FLIP-FLOP
54F174/B2A
Rochester Electronics
DUAL MARKED (M38510/34107B2A)
54F174/BEA
Rochester Electronics
DUAL MARKED (M38510/34107BEA)
54F174DM
National Semiconductor
D FLIP-FLOP, F/FAST SERIES TTL
54F174LMQB
National Semiconductor
D FLIP-FLOP, F/FAST SERIES TTL
54F175/B2A
Rochester Electronics
54F175 - D FLIP-FLOP, F/FAST SER
54F175/BEA
Rochester Electronics
DUAL MARKED (M38510/34104BEA)
54F175DC
National Semiconductor
D FLIP-FLOP, F/FAST SERIES TTL
54F175DM
National Semiconductor
D FLIP-FLOP, F/FAST SERIES, 1-FU
54F175FMQB
National Semiconductor
D FLIP-FLOP, F/FAST SERIES TTL
54F175LM
National Semiconductor
F/FAST SERIES, 1 FUNC, POSITIVE
54F273/QRA
Rochester Electronics
DUAL MARKED (5962-8855001RA)
54F109DC Compare Parts
54F109DC vs 54F74/BCA
54F109DC vs 54F574LMQB
54F109DC vs 54F574DM-MLS
54F109DC vs 54F564DM
54F109DC vs 54F379FMQB
54F109DC vs 54F378LMQB
54F109DC vs 54F378FMQB
54F109DC vs 54F378DM
54F109DC vs 54F374LM
54F109DC vs 54F273/QRA
54F109DC vs 54F175LM
54F109DC vs 54F175FMQB
54F109DC vs 54F175DM
54F109DC vs 54F175DC
54F109DC vs 54F175/BEA
54F109DC vs 54F175/B2A
54F109DC vs 54F174LMQB
54F109DC vs 54F174DM
54F109DC vs 54F174/BEA
54F109DC vs 54F174/B2A
54F109DC vs 54F109FMQB
54F109DC vs 54FCT574TLB
54F109DC vs 54FCT574CTLB
54F109DC vs 54FCT574ATLB
54F109DC vs 54FCT374TLB
54F109DC vs 54FCT374CTLB
54F109DC vs 54FCT374ATLB
54F109DC vs 54F273/QSA
54F109DC vs 54F273/Q2A
54F109DC vs 54FCT574TLB
54F109DC vs 54FCT574TDB
54F109DC vs 54FCT574CTLB
54F109DC vs 54FCT574CTDB
54F109DC vs 54FCT574ATLB
54F109DC vs 54FCT374TLB
54F109DC vs 54FCT374CTLB
54F109DC vs 54FCT374CTDB
54F109DC vs 54FCT374ATDB
54F109DC vs 54FCT574ATDB
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed