CA3162E
CA3162E
Obsolete
Description:  A/D CONVERTERS FOR 3-DIGIT DISPL
Manufacturer:  IDT
Datasheet:   CA3162E Datasheet
History Price: $56.67000
In Stock: 38800
CA3162E Specification
Specification
Part No
CA3162E
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
IDT
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Display Driver
Number of Channels
1
Resolution (Bits)
-
Sampling Rate (Per Second)
96k
Data Interface
-
Voltage Supply Source
Single Supply
Voltage - Supply
4.5V ~ 5.5V, 4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
Customer Reviews
4.95 out of 5.00 stars from 144 customer reviews from all over the world
Dário
Brazil
5 stars
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you