ZSC31150GEG2-V
ZSC31150GEG2-V
Active
Description:  IC INTFACE SPECIALIZED SGNL COND
Manufacturer:  IDT
History Price: Active
In Stock: 7600
ZSC31150GEG2-V Specification
Specification
Part No
ZSC31150GEG2-V
Category
Interface - Specialized
Manufacturer
IDT
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Sensor Signal Conditioner - Resistive
Interface
I2C, ZACwire?
Voltage - Supply
4.5V ~ 5.5V
Package / Case
14-VFDFN Exposed Pad
Supplier Device Package
14-DFN (5x4)
Mounting Type
Surface Mount
ZSC31150GEG2-V Related Parts
ZSC31010CEG1-R
ZSC31010CEG1-R
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31014EAG1-R
ZSC31014EAG1-R
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31014EAG1-T
ZSC31014EAG1-T
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31014EIG1-R
ZSC31014EIG1-R
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31014EIG1-T
ZSC31014EIG1-T
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31015EAG1-R
ZSC31015EAG1-R
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31015EAG1-T
ZSC31015EAG1-T
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31015EEG1-R
ZSC31015EEG1-R
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31015EEG1-T
ZSC31015EEG1-T
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31015EIG1-R
ZSC31015EIG1-R
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31015EIG1-T
ZSC31015EIG1-T
IDT
IC INTERFACE SPECIALIZED 8SOIC
ZSC31050FAG1-R
ZSC31050FAG1-R
IDT
IC INTERFACE SPECIALIZED 16SSOP
ZSC31150GEG2-V Compare Parts
  • ZSC31150GEG2-V vs ZSC31150GAG1-R
  • ZSC31150GEG2-V vs ZSC31050FIG1-R
  • ZSC31150GEG2-V vs ZSC31050FAG1-T
  • ZSC31150GEG2-V vs ZSC31050FAG1-R
  • ZSC31150GEG2-V vs ZSC31015EIG1-T
  • ZSC31150GEG2-V vs ZSC31015EIG1-R
  • ZSC31150GEG2-V vs ZSC31015EEG1-T
  • ZSC31150GEG2-V vs ZSC31015EEG1-R
  • ZSC31150GEG2-V vs ZSC31015EAG1-T
  • ZSC31150GEG2-V vs ZSC31015EAG1-R
  • ZSC31150GEG2-V vs ZSC31014EIG1-T
  • ZSC31150GEG2-V vs ZSC31014EIG1-R
  • ZSC31150GEG2-V vs ZSC31014EAG1-T
  • ZSC31150GEG2-V vs ZSC31014EAG1-R
  • ZSC31150GEG2-V vs ZSC31010CEG1-R
  • ZSC31150GEG2-V vs ZSC31150GLG1-T
  • ZSC31150GEG2-V vs ZSC31150GLG1-R
  • ZSC31150GEG2-V vs ZSC31150GEG2-R
  • ZSC31150GEG2-V vs ZSC31150GEG1-T
  • ZSC31150GEG2-V vs ZSC31150GAG2-V
  • ZSC31150GEG2-V vs ZSC31150GAG2-R
  • ZSC31150GEG2-V vs ZSC31150GAG1-T
  • ZSC31150GEG2-V vs ZSC31050FIG1-T
  • ZSC31150GEG2-V vs ZSC31050FEG1-T
  • ZSC31150GEG2-V vs ZSC31050FEG1-R
  • ZSC31150GEG2-V vs ZSC31010CIG1-T
  • ZSC31150GEG2-V vs ZSC31010CIG1-R
  • ZSC31150GEG2-V vs ZSC31010CEG1-T
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!