111-3053PBF
111-3053PBF
Obsolete
Description:  IC REG CTRLR BUCK 14SOIC
Manufacturer:  Infineon Technologies
Datasheet:   111-3053PBF Datasheet
History Price: Obsolete
In Stock: 41200
111-3053PBF Specification
Specification
Part No
111-3053PBF
Category
PMIC - DC DC Switching Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
4.5V ~ 13.2V
Frequency - Switching
100kHz ~ 400kHz
Duty Cycle (Max)
80%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Enable, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
111-3053PBF PDF Datasheet
111-3053PBF Related Parts
111-3013
111-3013
Infineon Technologies
IC REG CTRLR BUCK/BOOST 8SOIC
111-3054PBF
111-3054PBF
Infineon Technologies
IC REG BUCK CTRLR SMD
111-4127PBF
111-4127PBF
Infineon Technologies
IC REG BUCK CTRLR SMD
111-4128PBF
111-4128PBF
Infineon Technologies
IC REG BUCK CTRLR SMD
111-4150PBF
111-4150PBF
Infineon Technologies
IC REG BUCK CTRLR SMD
111-4183PBF
111-4183PBF
Infineon Technologies
IC REG BUCK CTRLR SMD
111-4186PBF
111-4186PBF
Infineon Technologies
IC REG BUCK CTRLR SMD
111-4193PBF
111-4193PBF
Infineon Technologies
IC REG BUCK CTRLR SMD
111-3053PBF Compare Parts
  • 111-3053PBF vs 111-4193PBF
  • 111-3053PBF vs 111-4186PBF
  • 111-3053PBF vs 111-4183PBF
  • 111-3053PBF vs 111-4150PBF
  • 111-3053PBF vs 111-4128PBF
  • 111-3053PBF vs 111-4127PBF
  • 111-3053PBF vs 111-3054PBF
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.