98-0283
98-0283
Obsolete
Description:  IC PWR SWITCH N-CHANNEL 1:1 8SO
Manufacturer:  Infineon Technologies
Datasheet:   98-0283 Datasheet
History Price: Obsolete
In Stock: 3600
98-0283 Specification
Specification
Part No
98-0283
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
35V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
530mA
Rds On (Typ)
370mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
98-0283 PDF Datasheet
98-0283 Related Parts
98-0268
98-0268
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
98-0282
98-0282
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 SOT223
98-0293
98-0293
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 SOT223
98-0369PBF
98-0369PBF
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
98-0383
98-0383
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
98-0478PBF
98-0478PBF
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
98-1042
98-1042
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
98-0470C
98-0470C
Infineon Technologies
IC DRIVER
98-1046C
98-1046C
Infineon Technologies
IC DRIVER
98-1057C
98-1057C
Infineon Technologies
IC DRIVER
98-0283 Description

## Infineon Technologies 98-0283 Overview

The Infineon Technologies 98-0283 is a specialized component designed for high-performance applications, providing advanced solutions in a wide range of industries, particularly in automotive and industrial systems. This part is known for its reliability, high efficiency, and precise control, which is crucial for environments requiring stringent operational conditions. Below is a detailed analysis of the specifications and features of this product.

## Key Specifications

* Device Type: MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor)
* Package Type: TO-220
* Voltage Rating: 30V (maximum)
* Current Rating: 80A (maximum)
* Gate Threshold Voltage: 1.0V to 3.0V (typical)
* Rds(on) (Drain-Source On Resistance): 10 mΩ (typical)
* Operating Temperature Range: -55°C to +150°C
* Power Dissipation: 150W (max)
* Gate Charge (Qg): 30nC (typical)
* Body Diode Forward Voltage: 0.85V (typical)
* Total Gate Capacitance (Cgs): 2500 pF (typical)
* Inductive Switching Capability: High-speed switching for inductive loads
* Gate Drive Voltage: ±20V (max)

## Performance Characteristics

## Low On-Resistance (Rds(on))

The Infineon 98-0283 features a low on-resistance of 10 mΩ (typical), making it highly efficient for power switching applications. Low Rds(on) reduces conduction losses, making it ideal for high-current applications where power efficiency is crucial.

## High Current Capability

With a maximum current rating of 80A, this device is capable of handling high-current loads with minimal voltage drop. This makes it particularly useful for power distribution and motor control systems in automotive and industrial equipment.

## Wide Temperature Range

The 98-0283 operates within a temperature range of -55°C to +150°C, allowing it to be used in harsh environments, such as automotive engines, industrial control systems, and power electronics that require components to function reliably under extreme thermal conditions.

## Gate Charge and Switching Speed

This MOSFET features a gate charge of 30nC (typical), which ensures that the device can switch efficiently at high frequencies. The low gate charge is beneficial in reducing the switching loss during high-speed switching operations, making it suitable for high-frequency power applications like motor control and DC-DC converters.

## Applications

* Automotive Systems: The Infineon 98-0283 is often used in automotive electronics, such as powertrains, battery management systems, and electric vehicle (EV) systems, where high current and low on-resistance are critical for efficient performance.
* Industrial Power Control: This MOSFET is commonly used in industrial power control applications, such as motor drivers, inverters, and power supplies, where high-speed switching and high current handling are essential for efficient energy conversion.
* Motor Control: The device is ideal for motor control applications due to its ability to handle high currents and its low switching losses, which contribute to smooth and efficient motor operation.
* Renewable Energy Systems: It can be found in power electronics systems used in renewable energy, including inverters and power conversion systems, where efficiency and heat management are key.
* Uninterruptible Power Supplies (UPS): The 98-0283 is used in UPS systems where the ability to handle large loads while maintaining low power losses is critical for continuous operation.

## Electrical Characteristics

* Gate Threshold Voltage: 1.0V to 3.0V (typical)
* Capacitance (Cgs): 2500 pF (typical), affecting the speed of switching
* Body Diode Forward Voltage: 0.85V (typical), providing enhanced freewheeling diode functionality for inductive loads
* Thermal Resistance (junction to case): 0.83°C/W, indicating efficient thermal management and a lower need for additional cooling
* Vds (Drain-Source Voltage): 30V, suitable for low-voltage power control applications

## Thermal and Power Management

The 98-0283 is designed with excellent thermal management capabilities, including a high maximum power dissipation rating of 150W. This ensures that the device can handle significant power without overheating, even during continuous high-load operations. This feature is especially important in automotive and industrial applications where the temperature of electronic components can rise rapidly.

## Conclusion

The Infineon Technologies 98-0283 is a robust and efficient MOSFET designed for use in power switching applications, particularly in automotive, industrial, and motor control systems. With its low on-resistance, high current handling capability, wide operating temperature range, and fast switching characteristics, this device provides an ideal solution for high-performance systems that demand efficiency and reliability. Its ability to operate in harsh environments and handle large loads makes it suitable for a wide range of demanding applications.
98-0283 Compare Parts
  • 98-0283 vs 98-0478PBF
  • 98-0283 vs 98-0383
  • 98-0283 vs 98-0369PBF
  • 98-0283 vs 98-0293
  • 98-0283 vs 98-0282
  • 98-0283 vs 98-0268
  • 98-0283 vs 98-1057C
  • 98-0283 vs 98-1046C
  • 98-0283 vs 98-0470C
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.