AM29F040B-70JF
AM29F040B-70JF
Obsolete
Description:  IC FLASH 4MBIT PARALLEL 32PLCC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 34800
AM29F040B-70JF Specification
Specification
Part No
AM29F040B-70JF
Category
Memory
Manufacturer
Infineon Technologies
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH
Memory Size
4Mbit
Memory Organization
512K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
70ns
Access Time
70 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (11.43x13.97)
AM29F040B-70JF Related Parts
AM27C010-150DI
AM27C010-150DI
Rochester Electronics
IC EPROM 1MBIT PARALLEL 32CDIP
AM27C010-200DM/B
AM27C010-200DM/B
Rochester Electronics
27C010 - 1024K (128K X 8) CMOS E
AM27C010-55DI
AM27C010-55DI
Rochester Electronics
IC EPROM 1MBIT PARALLEL 32CDIP
AM27C256-120DC
AM27C256-120DC
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27C256-120DI
AM27C256-120DI
Rochester Electronics
IC EPROM 256KBIT PARALLEL 32CDIP
AM27C256-120PC
AM27C256-120PC
Rochester Electronics
IC EPROM 256KBIT PARALLEL 28DIP
AM27C256-150DI
AM27C256-150DI
Rochester Electronics
IC EPROM 256KBIT PARALLEL 32CDIP
AM27C256-200DI
AM27C256-200DI
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27C256-200DM/B
AM27C256-200DM/B
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM27C256-55DC
AM27C256-55DC
Rochester Electronics
IC EPROM 256KBIT PARALLEL 32CDIP
AM27C256-55PC
AM27C256-55PC
Rochester Electronics
IC EPROM 256KBIT PARALLEL 28DIP
AM27C256-90DC
AM27C256-90DC
Rochester Electronics
27C256 - 256K (32KX8) CMOS EPROM
AM29F040B-70JF Description
The AM29F040B-70JF is a 4-megabit (Mb) flash memory device manufactured by AMD (Advanced Micro Devices). It is designed for use in various electronic applications requiring non-volatile memory storage. This particular model, part of the AM29F040 series, is characterized by its advanced features and specifications, making it suitable for a wide range of applications including embedded systems, automotive electronics, and consumer devices. Below is a detailed description of the AM29F040B-70JF, including its key features, specifications, and potential applications.

## Key Features

1. Memory Capacity:
- 4 Mb Density: The AM29F040B-70JF provides 4 megabits of memory storage. This is equivalent to 512 kilobytes (KB) or 65,536 bytes, which can be organized into a range of data formats depending on application requirements.

2. Access Speed:
- 70 ns Access Time: The "-70" in the part number signifies that the AM29F040B-70JF has an access time of 70 nanoseconds. This fast access time ensures rapid data retrieval, which is crucial for performance-sensitive applications.

3. Flash Technology:
- Type: The device utilizes NOR flash technology. NOR flash is known for its fast read speeds and random access capabilities, which makes it suitable for code storage and execution in embedded systems.
- Endurance: The AM29F040B-70JF supports a high number of program/erase cycles, typically around 100,000 cycles per sector. This endurance allows for repeated writing and erasing without significant wear.

4. Interface and Pinout:
- Parallel Interface: The AM29F040B-70JF features a parallel interface, which allows it to be connected directly to a microprocessor or microcontroller. This interface supports standard address and data bus configurations.
- Package Type: It is available in a 32-pin Dual In-line Package (DIP) and a 32-pin PLCC (Plastic Leaded Chip Carrier) package. The DIP package is suitable for through-hole mounting, while the PLCC package is ideal for surface-mount applications.

5. Memory Organization:
- Sector Architecture: The memory is organized into sectors, each typically 16 KB in size. This sector architecture allows for efficient block erasure and selective programming, which is useful for updating specific sections of memory without affecting the entire device.

6. Voltage Requirements:
- Operating Voltage: The AM29F040B-70JF operates with a 5V power supply, which is standard for many digital electronic systems. This operating voltage simplifies power management and integration into existing systems.

7. Programming and Erase Methods:
- Byte-by-Byte Programming: Data can be written to the memory in a byte-by-byte manner, allowing for fine-grained control over the programming process.
- Block Erase: The memory supports block erase operations, which can clear a block of memory to prepare it for new data.

8. Read Performance:
- Random Access: NOR flash memory like that in the AM29F040B-70JF offers random access capability, allowing any memory location to be read quickly without sequential access delays.

## Applications

1. Embedded Systems:
- The AM29F040B-70JF is widely used in embedded systems for storing firmware, configuration data, and application code. Its fast read speeds and reliable data retention make it suitable for a variety of embedded applications.

2. Automotive Electronics:
- In automotive applications, the device can be used for storing engine control software, diagnostic data, and other critical information that must be reliably stored and accessed.

3. Consumer Electronics:
- The device is also used in consumer electronics such as set-top boxes, printers, and handheld devices. Its non-volatile nature ensures that user settings and device firmware are preserved even when the device is powered off.

4. Industrial Equipment:
- The AM29F040B-70JF is suitable for industrial equipment where it can be used to store calibration data, control parameters, and system diagnostics, ensuring robust performance in harsh environments.

5. Telecommunications:
- In telecommunications equipment, the flash memory is employed to store configuration settings, firmware updates, and data logs, facilitating reliable operation and easy upgrades.

## Summary

The AM29F040B-70JF is a versatile and high-performance 4 Mb NOR flash memory device designed for a wide range of applications requiring non-volatile storage. With its fast access times, sector-based architecture, and robust programming capabilities, it is well-suited for embedded systems, automotive electronics, consumer devices, and industrial equipment. Its parallel interface and 5V operation make it easy to integrate into existing systems, while its reliability and endurance ensure long-term performance and data retention.
AM29F040B-70JF Compare Parts
  • AM29F040B-70JF vs AM27C512-70DC
  • AM29F040B-70JF vs AM27C512-255DC
  • AM29F040B-70JF vs AM27C512-200JI
  • AM29F040B-70JF vs AM27C512-150JI
  • AM29F040B-70JF vs AM27C512-150DI
  • AM29F040B-70JF vs AM27C512-150DC
  • AM29F040B-70JF vs AM27C512-120DE
  • AM29F040B-70JF vs AM27C512-120DC
  • AM29F040B-70JF vs AM27C256-90DM/B
  • AM29F040B-70JF vs AM27C256-90DC
  • AM29F040B-70JF vs AM27C256-55PC
  • AM29F040B-70JF vs AM27C256-55DC
  • AM29F040B-70JF vs AM27C256-200DM/B
  • AM29F040B-70JF vs AM27C256-200DI
  • AM29F040B-70JF vs AM27C256-150DI
  • AM29F040B-70JF vs AM27C256-120PC
  • AM29F040B-70JF vs AM27C256-120DI
  • AM29F040B-70JF vs AM27C256-120DC
  • AM29F040B-70JF vs AM27C010-55DI
  • AM29F040B-70JF vs AM27C010-200DM/B
  • AM29F040B-70JF vs AM27C010-150DI
  • AM29F040B-70JF vs AM29F002BT-55JF
  • AM29F040B-70JF vs AM27LS07PC
  • AM29F040B-70JF vs AM27C512-70JI
  • AM29F040B-70JF vs AM27C010-55PC
  • AM29F040B-70JF vs AM29LV116DT-90EI
  • AM29F040B-70JF vs AM29F016D-150E4C
  • AM29F040B-70JF vs AM29DL800BT-90FC
  • AM29F040B-70JF vs AM29DL800BT-120WBC
  • AM29F040B-70JF vs AM27S49A/BLA
  • AM29F040B-70JF vs AM27S47A/BUA
  • AM29F040B-70JF vs AM27S45SA/BLA
  • AM29F040B-70JF vs AM27S45APC
  • AM29F040B-70JF vs AM27S45A/BKA
  • AM29F040B-70JF vs AM27S43APC
  • AM29F040B-70JF vs AM27S43A/BUA
  • AM29F040B-70JF vs AM27S37A/BUA
  • AM29F040B-70JF vs AM27S37A/B3A
  • AM29F040B-70JF vs AM27S37/BUA
  • AM29F040B-70JF vs AM27S35PC
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.