AN985BX-BG-T-V1
AN985BX-BG-T-V1
Obsolete
Description:  IC CTRLR CARDBUS-ETHRNT 128-FQFP
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 7200
AN985BX-BG-T-V1 Specification
Specification
Part No
AN985BX-BG-T-V1
Category
Interface - Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
PCI
Standards
10/100 Base-T/TX PHY
Voltage - Supply
3V ~ 3.6V
Current - Supply
1A
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
128-BFQFP
Supplier Device Package
PG-BFQFP-128
AN985BX-BG-T-V1 PDF Datasheet
AN985BX-BG-T-V1 Related Parts
AN983B-BG-T-V8
AN983B-BG-T-V8
Infineon Technologies
IC PCI TO ETHERNET LAN 128QFP
AN983BLX-BG-T-V1
AN983BLX-BG-T-V1
Infineon Technologies
IC PCI TO ETHERNET LAN 128-FQFP
AN983BX-BG-R-V1
AN983BX-BG-R-V1
Infineon Technologies
IC CTRLR LAN PCI-ETHER 128QFP
AN983BX-BG-T-V1
AN983BX-BG-T-V1
Infineon Technologies
IC PCI TO ETHERNET LAN 128QFP
AN983BX-BG-T-V3
AN983BX-BG-T-V3
Infineon Technologies
IC PCI TO ETHERNET LAN 128QFP
AN983X-AH-T-21
AN983X-AH-T-21
Infineon Technologies
IC PCI TO ETHERNET LAN 128QFP
AN983X-AH-T-22
AN983X-AH-T-22
Infineon Technologies
IC PCI TO ETHERNET LAN 128QFP
AN983X-AH-T-21
AN983X-AH-T-21
Lantiq
PCI TO ETHERNET LAN
AN983X-AH-T-22
AN983X-AH-T-22
Lantiq
PCI TO ETHERNET LAN
AN985BX-BG-T-V1 Compare Parts
  • AN985BX-BG-T-V1 vs AN983X-AH-T-21
  • AN985BX-BG-T-V1 vs AN983BX-BG-T-V3
  • AN985BX-BG-T-V1 vs AN983BX-BG-T-V1
  • AN985BX-BG-T-V1 vs AN983BX-BG-R-V1
  • AN985BX-BG-T-V1 vs AN983BLX-BG-T-V1
  • AN985BX-BG-T-V1 vs AN983B-BG-T-V8
  • AN985BX-BG-T-V1 vs AN983X-AH-T-22
  • AN985BX-BG-T-V1 vs AN983X-AH-T-21
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.