Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Infineon Technologies AUIPS1031RTRL
AUIPS1031RTRL
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH N-CHANNEL 1:1 DPAK
Manufacturer:
Infineon Technologies
Datasheet:
AUIPS1031RTRL Datasheet
History Price: Obsolete
In Stock: 4400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AUIPS1031RTRL Specification
Specification
Part No
AUIPS1031RTRL
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
36V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
3A
Rds On (Typ)
40mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
D-Pak
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
AUIPS1031RTRL PDF Datasheet
AUIPS1031RTRL Datasheet
Click and Download: AUIPS1031RTRL Datasheet
AUIPS1031RTRL Related Parts
AUIPS1011
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1011R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1011RTRL
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1011S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1011STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1021
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1021R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1021S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1025R
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DPAK-3
AUIPS1025RTRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DPAK-3
AUIPS1031
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1031R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1031RTRL Compare Parts
AUIPS1031RTRL vs AUIR33402S
AUIPS1031RTRL vs AUIR33401STRL
AUIPS1031RTRL vs AUIR33401S
AUIPS1031RTRL vs AUIR3330STRL
AUIPS1031RTRL vs AUIR3330S
AUIPS1031RTRL vs AUIR3320STRL
AUIPS1031RTRL vs AUIR3320S
AUIPS1031RTRL vs AUIR3317STRL
AUIPS1031RTRL vs AUIR3317STRL
AUIPS1031RTRL vs AUIR3317S
AUIPS1031RTRL vs AUIR3317
AUIPS1031RTRL vs AUIR3316STRL
AUIPS1031RTRL vs AUIR3316S-INF
AUIPS1031RTRL vs AUIR3316S
AUIPS1031RTRL vs AUIR3316
AUIPS1031RTRL vs AUIR3315STRL
AUIPS1031RTRL vs AUIR3315S
AUIPS1031RTRL vs AUIR3315
AUIPS1031RTRL vs AUIR3314STRL
AUIPS1031RTRL vs AUIR3314S
AUIPS1031RTRL vs AUIR3314
AUIPS1031RTRL vs AUIR3313STRL
AUIPS1031RTRL vs AUIR3313S
AUIPS1031RTRL vs AUIR3313
AUIPS1031RTRL vs AUIPS7221RTRL
AUIPS1031RTRL vs AUIPS7221R
AUIPS1031RTRL vs AUIPS72211RTRL
AUIPS1031RTRL vs AUIPS72211R
AUIPS1031RTRL vs AUIPS7145RTRL
AUIPS1031RTRL vs AUIPS7145R
AUIPS1031RTRL vs AUIPS71451GTR
AUIPS1031RTRL vs AUIPS71451G
AUIPS1031RTRL vs AUIPS7142GTR
AUIPS1031RTRL vs AUIPS7142G
AUIPS1031RTRL vs AUIPS7141RTRL
AUIPS1031RTRL vs AUIPS7141R
AUIPS1031RTRL vs AUIPS71411GTR
AUIPS1031RTRL vs AUIPS71411G
AUIPS1031RTRL vs AUIPS7125RTRL
AUIPS1031RTRL vs AUIPS7125R
Customer Reviews
4.95 out of 5.00 stars from 100 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping