AUIR3315
AUIR3315
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 TO220
Manufacturer:  Infineon Technologies
Datasheet:   AUIR3315 Datasheet
History Price: Obsolete
In Stock: 21600
AUIR3315 Specification
Specification
Part No
AUIR3315
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
6V ~ 32V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
14A
Rds On (Typ)
15mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Adjustable), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-220
Package / Case
TO-220-5
AUIR3315 PDF Datasheet
AUIR3315 Related Parts
AUIPS1011
AUIPS1011
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1011R
AUIPS1011R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1011RTRL
AUIPS1011RTRL
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1011S
AUIPS1011S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1011STRL
AUIPS1011STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1021
AUIPS1021
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1021R
AUIPS1021R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIPS1021S
AUIPS1021S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
AUIPS1025R
AUIPS1025R
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DPAK-3
AUIPS1025RTRL
AUIPS1025RTRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DPAK-3
AUIPS1031
AUIPS1031
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220
AUIPS1031R
AUIPS1031R
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 DPAK
AUIR3315 Compare Parts
  • AUIR3315 vs AUIR33402S
  • AUIR3315 vs AUIR33401STRL
  • AUIR3315 vs AUIR33401S
  • AUIR3315 vs AUIR3330STRL
  • AUIR3315 vs AUIR3330S
  • AUIR3315 vs AUIR3320STRL
  • AUIR3315 vs AUIR3320S
  • AUIR3315 vs AUIR3317STRL
  • AUIR3315 vs AUIR3317STRL
  • AUIR3315 vs AUIR3317S
  • AUIR3315 vs AUIR3317
  • AUIR3315 vs AUIR3316STRL
  • AUIR3315 vs AUIR3316S-INF
  • AUIR3315 vs AUIR3316S
  • AUIR3315 vs AUIR3316
  • AUIR3315 vs AUIR3315STRL
  • AUIR3315 vs AUIR3315S
  • AUIR3315 vs AUIR3314STRL
  • AUIR3315 vs AUIR3314S
  • AUIR3315 vs AUIR3314
  • AUIR3315 vs AUIR3313STRL
  • AUIR3315 vs AUIR3313S
  • AUIR3315 vs AUIR3313
  • AUIR3315 vs AUIPS7221RTRL
  • AUIR3315 vs AUIPS7221R
  • AUIR3315 vs AUIPS72211RTRL
  • AUIR3315 vs AUIPS72211R
  • AUIR3315 vs AUIPS7145RTRL
  • AUIR3315 vs AUIPS7145R
  • AUIR3315 vs AUIPS71451GTR
  • AUIR3315 vs AUIPS71451G
  • AUIR3315 vs AUIPS7142GTR
  • AUIR3315 vs AUIPS7142G
  • AUIR3315 vs AUIPS7141RTRL
  • AUIR3315 vs AUIPS7141R
  • AUIR3315 vs AUIPS71411GTR
  • AUIR3315 vs AUIPS71411G
  • AUIR3315 vs AUIPS7125RTRL
  • AUIR3315 vs AUIPS7125R
  • AUIR3315 vs AUIPS7121RTRL
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.