AUIRS2092S
AUIRS2092S
Obsolete
Description:  IC AMP CLASS D MONO 16SOIC
Manufacturer:  Infineon Technologies
Datasheet:   AUIRS2092S Datasheet
History Price: Obsolete
In Stock: 1200
AUIRS2092S Specification
Specification
Part No
AUIRS2092S
Category
Linear - Amplifiers - Audio
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
-
Voltage - Supply
10V ~ 18V
Features
Depop
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Supplier Device Package
16-SOIC
Package / Case
16-SOIC (0.154", 3.90mm Width)
AUIRS2092S PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Gabriel Young
Canada
5 stars
2026-03-30 18:01
good quality and delivered on time, thanks for your good service.
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.