Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ Infineon Technologies CY7C68034-56LTXI
CY7C68034-56LTXI
Discontinued
Memory - Controllers
Description:
IC MEMORY CONTROLLERS 56QFN
Manufacturer:
Infineon Technologies
Datasheet:
CY7C68034-56LTXI Datasheet
History Price: $27.84000
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CY7C68034-56LTXI Specification
Specification
Part No
CY7C68034-56LTXI
Category
Memory - Controllers
Manufacturer
Infineon Technologies
Series
EZ-USB NX2LP-Flex
Packaging
Bulk or Tray
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
NAND Flash - USB
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-QFN-EP (8x8)
CY7C68034-56LTXI PDF Datasheet
CY7C68034-56LTXI Datasheet
Click and Download: CY7C68034-56LTXI Datasheet
CY7C68034-56LTXI Related Parts
CY7C68023-56BAXC
Infineon Technologies
IC USB NX2LP NAND CNTRLR 56VFBGA
CY7C68023-56LFXC
Infineon Technologies
IC CTLR USB NX2LP NAND 56VQFN
CY7C68023-56LTXC
Infineon Technologies
IC USB CTLR NAND NX2LP 56QFN
CY7C68023-56LTXCT
Infineon Technologies
IC MEMORY CONTROLLERS 56QFN
CY7C68024-56BAXC
Infineon Technologies
IC USB NX2LP NAND CNTRLR 56VFBGA
CY7C68024-56LFXC
Infineon Technologies
IC USB NX2LP NAND CNTRLR 56VQFN
CY7C68033-56BAXC
Infineon Technologies
IC USB NX2LP NAND CNTRLR 56VFBGA
CY7C68033-56LFXC
Infineon Technologies
IC USB NX2LP NAND CNTRLR 56VQFN
CY7C68033-56LTXC
Infineon Technologies
IC USB CTLR NAND NX2LP 56QFN
CY7C68034-56BAXC
Infineon Technologies
IC USB NX2LP NAND CNTRLR 56VFBGA
CY7C68034-56LFXC
Infineon Technologies
IC USB NX2LP NAND CNTRLR 56VQFN
CY7C68034-56LTXC
Infineon Technologies
IC USB CTLR NAND NX2LP 56QFN
CY7C68034-56LTXI Compare Parts
CY7C68034-56LTXI vs CY7C68034-56LFXC
CY7C68034-56LTXI vs CY7C68034-56BAXC
CY7C68034-56LTXI vs CY7C68033-56LTXC
CY7C68034-56LTXI vs CY7C68033-56LFXC
CY7C68034-56LTXI vs CY7C68033-56BAXC
CY7C68034-56LTXI vs CY7C68024-56LFXC
CY7C68034-56LTXI vs CY7C68024-56BAXC
CY7C68034-56LTXI vs CY7C68023-56LTXCT
CY7C68034-56LTXI vs CY7C68023-56LTXC
CY7C68034-56LTXI vs CY7C68023-56LFXC
CY7C68034-56LTXI vs CY7C68023-56BAXC
CY7C68034-56LTXI vs CY7C68024-56LTXC
CY7C68034-56LTXI vs CY7C68023-56LTXCKM
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!