☰
IPS511
IPS511
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 TO220AB
Manufacturer:  Infineon Technologies
Datasheet:   IPS511 Datasheet
History Price: Obsolete
In Stock: 17980
IPS511 Specification
Specification
Part No
IPS511
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 35V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.7A
Rds On (Typ)
110mOhm
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Supplier Device Package
TO-220AB (5-LEAD)
Package / Case
TO-220-5
IPS511 PDF Datasheet
IPS511 Related Parts
IPS0151
IPS0151
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220AB
IPS0151S
IPS0151S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS0151STRL
IPS0151STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS021
IPS021
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 TO220AB
IPS021LTR
IPS021LTR
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 SOT223
IPS021S
IPS021S
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
IPS021STRL
IPS021STRL
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO263-2
IPS022G
IPS022G
Infineon Technologies
IC PWR DRIVER N-CHANNEL 1:1 8SO
IPS022GTR
IPS022GTR
Infineon Technologies
IC PWR DRIVER N-CHANNEL 1:1 8SO
IPS024G
IPS024G
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 16SOIC
IPS031
IPS031
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO220AB
IPS031G
IPS031G
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
IPS511 Description
The International Rectifier IPS511 is a high-performance integrated circuit designed for driving N-channel MOSFETs in various applications, particularly in power management and motor control systems. This device is part of the IPS (Integrated Power Stage) family, which combines a gate driver and a high-side MOSFET in a single package, providing a compact and efficient solution for power conversion.

## Key Specifications:

1. Type: Integrated Power Stage (IPS) with N-channel MOSFET
2. Maximum Supply Voltage (V_B): 60V
3. Gate Drive Voltage (V_GS):
- Maximum: ±20V
- Recommended: 10V to 15V for optimal performance
4. Continuous Output Current (I_OUT):
- Up to 30A (depending on thermal conditions)
5. On-Resistance (R_DS(on)):
- Typically 10 mΩ at V_GS = 10V
6. Total Gate Charge (Q_g):
- Approximately 20 nC at V_GS = 10V
7. Input Voltage Range (V_IN):
- 4.5V to 15V
8. Switching Frequency:
- Capable of operating at frequencies up to 1 MHz
9. Thermal Resistance, Junction-to-Case (R_thJC):
- Approximately 1.5 °C/W
10. Package Type: DPAK or TO-220
11. Operating Temperature Range: -40°C to +150°C

## Features:

- Integrated Design: The IPS511 combines a high-side MOSFET and a gate driver in a single package, reducing the number of external components required and simplifying the design process.
- Low On-Resistance: The low on-resistance of the integrated MOSFET minimizes conduction losses, enhancing the overall efficiency of power conversion applications.
- High-Speed Switching: The device is designed for fast switching, making it suitable for high-frequency applications, which is essential in modern power electronics.
- Robust Protection Features: The IPS511 includes built-in protection features such as under-voltage lockout (UVLO) and thermal shutdown, ensuring reliable operation under various conditions.
- Flexible Input Voltage: The wide input voltage range allows the device to be used in a variety of applications, accommodating different system requirements.

## Applications:

The IPS511 is suitable for a wide range of applications, including:

- DC-DC Converters: Ideal for use in buck, boost, and buck-boost converters, providing efficient voltage regulation in power supply designs.
- Motor Drives: Used in driving motors for industrial applications, automotive systems, and robotics, where efficient control is crucial.
- Power Management: Employed in power management systems for consumer electronics, telecommunications, and computing devices.
- LED Drivers: Suitable for driving LED lighting applications, ensuring efficient current control and dimming capabilities.

## Conclusion:

The International Rectifier IPS511 is a versatile and efficient integrated power stage that meets the demands of modern power electronics. With its low on-resistance, high-speed switching capabilities, and integrated protection features, it is an excellent choice for engineers looking to enhance the efficiency and reliability of their designs. Whether in power supplies, motor control, or other applications, the IPS511 provides the performance needed for high-efficiency operation, making it a valuable component in various electronic systems.
IPS511 Compare Parts
  • IPS511 vs IPS7091GTRPBF
  • IPS511 vs IPS7091GPBF
  • IPS511 vs IPS7081STRLPBF
  • IPS511 vs IPS7081RTRLPBF
  • IPS511 vs IPS7071GTRPBF
  • IPS511 vs IPS7071GPBF
  • IPS511 vs IPS6041STRLPBF
  • IPS511 vs IPS6041GTRPBF
  • IPS511 vs IPS6041GPBF
  • IPS511 vs IPS5551T
  • IPS511 vs IPS5451STRL
  • IPS511 vs IPS5451S
  • IPS511 vs IPS521STRL
  • IPS511 vs IPS521S
  • IPS511 vs IPS521GTR
  • IPS511 vs IPS521G
  • IPS511 vs IPS514G
  • IPS511 vs IPS512G
  • IPS511 vs IPS511STRL
  • IPS511 vs IPS511S
  • IPS511 vs IPS511GTR
  • IPS511 vs IPS4260LTR
  • IPS511 vs IPS4260L
  • IPS511 vs IPS2050HQ-32
  • IPS511 vs IPS2050HQ
  • IPS511 vs IPS2041RPBF
  • IPS511 vs IPS161HTR
  • IPS511 vs IPS161HFTR
  • IPS511 vs IPS161H
  • IPS511 vs IPS160HTR
  • IPS511 vs IPS160HFTR
  • IPS511 vs IPS160H
  • IPS511 vs IPS1052GTRPBF
  • IPS511 vs IPS1042GTRPBF
  • IPS511 vs IPS1042GPBF
  • IPS511 vs IPS1041RTRRPBF
  • IPS511 vs IPS1041RTRLPBF
  • IPS511 vs IPS1041RPBF
  • IPS511 vs IPS1041LTRPBF
  • IPS511 vs IPS1041LPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!