IR3564AMAS02TRP
IR3564AMAS02TRP
Obsolete
Description:  IC REG BUCK 40VQFN
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 32400
IR3564AMAS02TRP Specification
Specification
Part No
IR3564AMAS02TRP
Category
PMIC - DC DC Switching Controllers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
PWM
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
5
Output Phases
4
Voltage - Supply (Vcc/Vdd)
3.3V
Frequency - Switching
200kHz ~ 2MHz
Duty Cycle (Max)
-
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
I2C, PMBus, SMBus
Control Features
Enable, Power Good
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
PG-VQFN-40-901
IR3564AMAS02TRP PDF Datasheet
IR3564AMAS02TRP Related Parts
IR3094MPBF
IR3094MPBF
Infineon Technologies
IC REG CTRLR BUCK 48MLPQ
IR3538AMSM01TRP
IR3538AMSM01TRP
Infineon Technologies
IC REG BUCK 56VQFN
IR3538AMTYPBF
IR3538AMTYPBF
Infineon Technologies
IC REG BUCK 56VQFN
IR3538MIN02TRP
IR3538MIN02TRP
Infineon Technologies
IC REG BUCK 56VQFN
IR3538MTYPBF
IR3538MTYPBF
Infineon Technologies
IC REG BUCK 56VQFN
IR3564AMAM01TRP
IR3564AMAM01TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMAS01TRP
IR3564AMAS01TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMAS03TRP
IR3564AMAS03TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMAS04TRP
IR3564AMAS04TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMFC01TRP
IR3564AMFC01TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMFC02TRP
IR3564AMFC02TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMGB01TRP
IR3564AMGB01TRP
Infineon Technologies
IC REG BUCK 40VQFN
IR3564AMAS02TRP Compare Parts
  • IR3564AMAS02TRP vs IR3651STRPBF
  • IR3564AMAS02TRP vs IR3640MTRPBF
  • IR3564AMAS02TRP vs IR3640MPBF
  • IR3564AMAS02TRP vs IR3638STRPBF
  • IR3564AMAS02TRP vs IR3638DR2G
  • IR3564AMAS02TRP vs IR3637STRPBF
  • IR3564AMAS02TRP vs IR3637SPBF
  • IR3564AMAS02TRP vs IR3637ASTRPBF
  • IR3564AMAS02TRP vs IR3637ASPBF
  • IR3564AMAS02TRP vs IR3624MTRPBF
  • IR3564AMAS02TRP vs IR3623MTRPBF
  • IR3564AMAS02TRP vs IR3623MPBF
  • IR3564AMAS02TRP vs IR3622MTRPBF
  • IR3564AMAS02TRP vs IR3622MPBF
  • IR3564AMAS02TRP vs IR3622AMTRPBF
  • IR3564AMAS02TRP vs IR3622AMPBF
  • IR3564AMAS02TRP vs IR3621MTRPBF
  • IR3564AMAS02TRP vs IR3621MPBF
  • IR3564AMAS02TRP vs IR3621M
  • IR3564AMAS02TRP vs IR3621FTRPBF
  • IR3564AMAS02TRP vs IR3621FTR
  • IR3564AMAS02TRP vs IR3621F
  • IR3564AMAS02TRP vs IR36021MTRPBF
  • IR3564AMAS02TRP vs IR36021MFS02TRP
  • IR3564AMAS02TRP vs IR36021MFS01TRP
  • IR3564AMAS02TRP vs IR3595MTRPBF
  • IR3564AMAS02TRP vs IR3595AMTRPBF
  • IR3564AMAS02TRP vs IR3590MTRPBF
  • IR3564AMAS02TRP vs IR3590MIB01TRP
  • IR3564AMAS02TRP vs IR3567AMQA04TRP
  • IR3564AMAS02TRP vs IR3567AMMS02TRP
  • IR3564AMAS02TRP vs IR3567AMMS01TRP
  • IR3564AMAS02TRP vs IR3567AMGB08TRP
  • IR3564AMAS02TRP vs IR3567AMGB07TRP
  • IR3564AMAS02TRP vs IR3567AMGB06TRP
  • IR3564AMAS02TRP vs IR3567AMGB05TRP
  • IR3564AMAS02TRP vs IR3567AMGB04TRP
  • IR3564AMAS02TRP vs IR3567AMGB03TRP
  • IR3564AMAS02TRP vs IR3567AMGB02TRP
  • IR3564AMAS02TRP vs IR3567AMGB01TRP
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.