☰
IR51H310
IR51H310
Obsolete
Description:  IC HALF BRIDGE DRIVER 700MA 9SIP
Manufacturer:  Infineon Technologies
Datasheet:   IR51H310 Datasheet
History Price: Obsolete
In Stock: 39520
IR51H310 Specification
Specification
Part No
IR51H310
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge
Applications
AC Motors
Interface
On/Off
Load Type
Inductive
Technology
Power MOSFET
Rds On (Typ)
1.8Ohm
Current - Output / Channel
700mA
Current - Peak Output
-
Voltage - Supply
10V ~ 15.6V
Voltage - Load
400V (Max)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Features
Internal Oscillators
Fault Protection
UVLO
Mounting Type
Through Hole
Package / Case
9-SIP, 7 Leads
Supplier Device Package
9-SIP, 7 Leads
IR51H310 PDF Datasheet
IR51H310 Compare Parts
  • IR51H310 vs IR53HD420
  • IR51H310 vs IR51HD420
  • IR51H310 vs IR51H224
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok