☰
IRIS4011
IRIS4011
Obsolete
Description:  IC REG SWITCH PWR 1OUT TO220AB
Manufacturer:  Infineon Technologies
Datasheet:   IRIS4011 Datasheet
History Price: Obsolete
In Stock: 34480
IRIS4011 Specification
Specification
Part No
IRIS4011
Category
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, ACDC, DCDC Switching Power Supplies
Voltage - Input
10V ~ 16V
Number of Outputs
1
Voltage - Output
650V
Operating Temperature
-20 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-5
Supplier Device Package
TO-220AB (5-LEAD)
IRIS4011 PDF Datasheet
IRIS4011 Related Parts
IRIS4011K
IRIS4011K
Infineon Technologies
IC REG SWITCH PWR 1OUT TO262-5
IRIS4013K
IRIS4013K
Infineon Technologies
IC REG SW PWR SUP 1OUT TO262-5
IRIS4015K
IRIS4015K
Infineon Technologies
IC REG SW PWR SUP 1OUT TO262-5
IRIS4007
IRIS4007
Infineon Technologies
IC REG SWITCH PWR 1OUT TO220AB
IRIS4007K
IRIS4007K
Infineon Technologies
IC REG SWITCH PWR 1OUT TO262-5
IRIS4013
IRIS4013
Infineon Technologies
IC REG SW PWR SUP 1OUT TO220AB
IRIS4015
IRIS4015
Infineon Technologies
IC REG SW PWR SUP 1OUT TO220AB
IRIS4011 Compare Parts
  • IRIS4011 vs IRIS4013K
  • IRIS4011 vs IRIS4011K
  • IRIS4011 vs IRIS4015
  • IRIS4011 vs IRIS4013
  • IRIS4011 vs IRIS4007K
  • IRIS4011 vs IRIS4007
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.