Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Infineon Technologies IRSM505-015PA
IRSM505-015PA
Obsolete
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 1.2A 23SOP
Manufacturer:
Infineon Technologies
Datasheet:
IRSM505-015PA Datasheet
History Price: Obsolete
In Stock: 36800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
IRSM505-015PA Specification
Specification
Part No
IRSM505-015PA
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Infineon Technologies
Series
μIPM-DIP
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (3)
Applications
AC Motors
Interface
Logic
Load Type
Inductive
Technology
UMOS
Rds On (Typ)
5Ohm
Current - Output / Channel
1.2A
Current - Peak Output
9A
Voltage - Supply
13.5V ~ 16.5V
Voltage - Load
400V (Max)
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit
Fault Protection
UVLO
Mounting Type
Surface Mount
Package / Case
23-PowerSMD Module
Supplier Device Package
23-SOP
IRSM505-015PA PDF Datasheet
IRSM505-015PA Datasheet
Click and Download: IRSM505-015PA Datasheet
IRSM505-015PA Related Parts
IRS2007MTRPBFAUMA1
Infineon Technologies
IC HALF BRIDGE DRIVER 14MLPQ
IRS2007SPBF
Infineon Technologies
IC HALF BRIDGE DRVR 600MA 8SOIC
IRS2007STRPBF
Infineon Technologies
IC HALF BRIDGE DRVR 600MA 8SOIC
IRSM005-301MH
Infineon Technologies
IC HALF BRIDGE DRIVER 30A 27QFN
IRSM005-301MHTR
Infineon Technologies
IC HALF BRIDGE DRIVER 30A 27QFN
IRSM005-800MH
Infineon Technologies
IC HALF BRIDGE DRIVER 80A 27QFN
IRSM005-800MHTR
Infineon Technologies
IC HALF BRIDGE DRIVER 80A 27QFN
IRSM505-024PA
Infineon Technologies
IC HALF BRIDGE DRIVER 1.6A 23SOP
IRSM505-025PA
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23SOP
IRSM505-025PATR
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23SOP
IRSM505-035PA
Infineon Technologies
IC HALF BRIDGE DRIVER 2.1A 23SOP
IRSM505-044PA
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23SOP
IRSM505-015PA Compare Parts
IRSM505-015PA vs IRSM836-084MA
IRSM505-015PA vs IRSM836-015MATR
IRSM505-015PA vs IRSM836-015MA
IRSM505-015PA vs IRSM808-204MHTR
IRSM505-015PA vs IRSM808-204MH
IRSM505-015PA vs IRSM808-105MHTR
IRSM505-015PA vs IRSM808-105MH
IRSM505-015PA vs IRSM807-105MHTR
IRSM505-015PA vs IRSM807-105MH
IRSM505-015PA vs IRSM807-045MHTR
IRSM505-015PA vs IRSM807-045MH
IRSM505-015PA vs IRSM807-045MH
IRSM505-015PA vs IRSM516-076PA
IRSM505-015PA vs IRSM516-076DA2
IRSM505-015PA vs IRSM515-084PA
IRSM505-015PA vs IRSM515-065PA
IRSM505-015PA vs IRSM515-055PA
IRSM505-015PA vs IRSM515-055DA
IRSM505-015PA vs IRSM515-044PA
IRSM505-015PA vs IRSM515-035PATR
IRSM505-015PA vs IRSM515-035PA
IRSM505-015PA vs IRSM515-035DA
IRSM505-015PA vs IRSM515-025PA
IRSM505-015PA vs IRSM515-024PA
IRSM505-015PA vs IRSM515-015PA
IRSM505-015PA vs IRSM506-076PA
IRSM505-015PA vs IRSM505-084PA
IRSM505-015PA vs IRSM505-065PATR
IRSM505-015PA vs IRSM505-065PA
IRSM505-015PA vs IRSM505-055PATR
IRSM505-015PA vs IRSM505-055PA
IRSM505-015PA vs IRSM505-044PA
IRSM505-015PA vs IRSM505-035PA
IRSM505-015PA vs IRSM505-025PATR
IRSM505-015PA vs IRSM505-025PA
IRSM505-015PA vs IRSM505-024PA
IRSM505-015PA vs IRSM005-800MHTR
IRSM505-015PA vs IRSM005-800MH
IRSM505-015PA vs IRSM005-301MHTR
IRSM505-015PA vs IRSM005-301MH
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad