Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Infineon Technologies PEB20256E-V21
PEB20256E-V21
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 388BGA
Manufacturer:
Infineon Technologies
Datasheet:
PEB20256E-V21 Datasheet
History Price: $168.83000
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
PEB20256E-V21 Specification
Specification
Part No
PEB20256E-V21
Category
Interface - Telecom
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Multichannel Network Interface Controller (MUNICH)
Interface
HDLC, PPP, Serial, TMA
Number of Circuits
-
Voltage - Supply
3V ~ 3.6V
Current - Supply
200mA
Power (Watts)
3 W
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
388-BBGA
Supplier Device Package
PG-BGA-388-2
PEB20256E-V21 PDF Datasheet
PEB20256E-V21 Datasheet
Click and Download: PEB20256E-V21 Datasheet
PEB20256E-V21 Related Parts
PEB 20256 E V2.1
Infineon Technologies
IC TELECOM INTERFACE 388BGA
PEB 20256 E V2.2
Infineon Technologies
IC TELECOM INTERFACE 388BGA
PEB 20525 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEB 20532 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEB 20542 F V1.3
Infineon Technologies
IC TELECOM INTERFACE 144-LQFP
PEB 20570 F V3.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEB 20571 F V3.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEB 20954 HT V1.1
Infineon Technologies
IC TELECOM INTERFACE 144-MQFP
PEB 22554 HT V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEB 2466 H V2.2
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PEB 24902 H V2.1
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PEB 24911 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-64
PEB20256E-V21 Compare Parts
PEB20256E-V21 vs PEB8090FV1.1
PEB20256E-V21 vs PEB3394HLV1.4
PEB20256E-V21 vs PEB3342HTV22XP
PEB20256E-V21 vs PEB3331HTV2.1
PEB20256E-V21 vs PEB3324HLV1.4
PEB20256E-V21 vs PEB3304HLV1.4
PEB20256E-V21 vs PEB3265H-V13
PEB20256E-V21 vs PEB3264HV14XP
PEB20256E-V21 vs PEB3264HV1.4P
PEB20256E-V21 vs PEB3264HV1.4
PEB20256E-V21 vs PEB3264FV1.4
PEB20256E-V21 vs PEB31664HV1.3
PEB20256E-V21 vs PEB3165FV11XT
PEB20256E-V21 vs PEB3081HV1.4
PEB20256E-V21 vs PEB3065NV3.2SLICOFI
PEB20256E-V21 vs PEB3065NV3.2-SLICOFI
PEB20256E-V21 vs PEB24911HV1.3
PEB20256E-V21 vs PEB24902H
PEB20256E-V21 vs PEB2466HV2.2
PEB20256E-V21 vs PEB2254HV1.3R
PEB20256E-V21 vs PEB2236NV2.1GIPAT-2
PEB20256E-V21 vs PEB2236NV2.1
PEB20256E-V21 vs PEB2235PV4.1IPAT
PEB20256E-V21 vs PEB2235NV4.1IPAT
PEB20256E-V21 vs PEB2235NV4.1-IPAT
PEB20256E-V21 vs PEB2235NV4.1
PEB20256E-V21 vs PEB2095PVA5
PEB20256E-V21 vs PEB2095NVA5
PEB20256E-V21 vs PEB2095N-VA.5
PEB20256E-V21 vs PEB2091NV5.3
PEB20256E-V21 vs PEB2091NV5.2
PEB20256E-V21 vs PEB2086NV1.4
PEB20256E-V21 vs PEB2086NV1.3GISAC-S
PEB20256E-V21 vs PEB2086NV1.1ISAC-S
PEB20256E-V21 vs PEB2086NV1.1G
PEB20256E-V21 vs PEB2086HV1.4TR
PEB20256E-V21 vs PEB2086HV1.4GD
PEB20256E-V21 vs PEB2086HV1.4
PEB20256E-V21 vs PEB2086HV1.1
PEB20256E-V21 vs PEB2086H-V14TR
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.