PEF22825FV1.1
PEF22825FV1.1
Active
Description:  OCTAL-10BASES ANALOG FRONT END
Manufacturer:  Infineon Technologies
History Price: $40.02000
In Stock: 30400
PEF22825FV1.1 Specification
Specification
Part No
PEF22825FV1.1
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
-
Number of Channels
-
Power (Watts)
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
PEF22825FV1.1 Compare Parts
  • PEF22825FV1.1 vs PEF55218EV21
  • PEF22825FV1.1 vs PEF55208EV21
  • PEF22825FV1.1 vs PEF88204EV2.1-G
  • PEF22825FV1.1 vs PEF88204EV2.1
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.