PSB4851TV2.1
PSB4851TV2.1
Active
Description:  SAM-AFE ANALOG FRONT END FOR TEL
Manufacturer:  Infineon Technologies
History Price: $6.05000
In Stock: 10800
PSB4851TV2.1 Specification
Specification
Part No
PSB4851TV2.1
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
-
Number of Channels
-
Power (Watts)
-
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
5 stars
2026-03-27 12:13
As per description. Did not have time to try them out yet.