S25FL032P0XMFA013
S25FL032P0XMFA013
Not For New Designs
Description:  IC FLASH 32MBIT SPI/QUAD 8SOIC
Manufacturer:  Infineon Technologies
History Price: $3.76000
In Stock: 28800
S25FL032P0XMFA013 Specification
Specification
Part No
S25FL032P0XMFA013
Category
Memory
Manufacturer
Infineon Technologies
Series
Automotive, AEC-Q100, FL-P
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
32Mbit
Memory Organization
4M x 8
Memory Interface
SPI - Quad I/O
Clock Frequency
104 MHz
Write Cycle Time - Word, Page
5μs, 3ms
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SOIC
S25FL032P0XMFA013 PDF Datasheet
S25FL032P0XMFA013 Related Parts
S25FL032P0XBHI020
S25FL032P0XBHI020
Infineon Technologies
IC FLASH 32MBIT SPI/QUAD 24BGA
S25FL032P0XBHI030
S25FL032P0XBHI030
Cypress Semiconductor
IC FLASH 32MBIT SPI/QUAD 24BGA
S25FL032P0XBHI033
S25FL032P0XBHI033
Infineon Technologies
IC FLASH 32MBIT SPI/QUAD 24BGA
S25FL032P0XBHIS20
S25FL032P0XBHIS20
Cypress Semiconductor
IC FLASH 32MBIT SPI/QUAD 24BGA
S25FL032P0XBHIS30
S25FL032P0XBHIS30
Cypress Semiconductor
IC FLASH 32MBIT SPI/QUAD 24BGA
S25FL032P0XMFA000
S25FL032P0XMFA000
Infineon Technologies
IC FLASH 32MBIT SPI/QUAD 16SOIC
S25FL032P0XMFA003
S25FL032P0XMFA003
Infineon Technologies
IC FLASH 32MBIT SPI/QUAD 16SOIC
S25FL032P0XMFA010
S25FL032P0XMFA010
Infineon Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC
S25FL032P0XMFB000
S25FL032P0XMFB000
Infineon Technologies
IC FLASH 32MBIT SPI/QUAD 16SOIC
S25FL032P0XMFB003
S25FL032P0XMFB003
Infineon Technologies
IC FLASH 32MBIT SPI/QUAD 16SOIC
S25FL032P0XMFB013
S25FL032P0XMFB013
Infineon Technologies
IC FLASH 32MBIT SPI/QUAD 8SOIC
S25FL032P0XMFI000
S25FL032P0XMFI000
Infineon Technologies
IC FLASH 32MBIT SPI/QUAD 16SOIC
S25FL032P0XMFA013 Compare Parts
  • S25FL032P0XMFA013 vs S25HS512TFAMHI010
  • S25FL032P0XMFA013 vs S25HS512TFABHI010
  • S25FL032P0XMFA013 vs S25HS512TDSBHV010
  • S25FL032P0XMFA013 vs S25HS512TDPMHI010
  • S25FL032P0XMFA013 vs S25HS512TDPBHI010
  • S25FL032P0XMFA013 vs S25HS02GTFABHV153
  • S25FL032P0XMFA013 vs S25HS02GTFABHV150
  • S25FL032P0XMFA013 vs S25HS02GTDZBHM050
  • S25FL032P0XMFA013 vs S25HS02GTDZBHB050
  • S25FL032P0XMFA013 vs S25HS02GTDPBHV153
  • S25FL032P0XMFA013 vs S25HS02GTDPBHV150
  • S25FL032P0XMFA013 vs S25HS02GTDPBHV053
  • S25FL032P0XMFA013 vs S25HS02GTDPBHV050
  • S25FL032P0XMFA013 vs S25HS01GTFAMHI010
  • S25FL032P0XMFA013 vs S25HS01GTFABHI030
  • S25FL032P0XMFA013 vs S25HS01GTDPMHI010
  • S25FL032P0XMFA013 vs S25HS01GTDPBHI030
  • S25FL032P0XMFA013 vs S25HL512TFANHI010
  • S25FL032P0XMFA013 vs S25HL512TFAMHI010
  • S25FL032P0XMFA013 vs S25HL512TFABHI010
  • S25FL032P0XMFA013 vs S25HL512TDPNHI010
  • S25FL032P0XMFA013 vs S25HL512TDPMHI010
  • S25FL032P0XMFA013 vs S25HL512TDPMHB010
  • S25FL032P0XMFA013 vs S25HL512TDPBHM010
  • S25FL032P0XMFA013 vs S25HL512TDPBHI010
  • S25FL032P0XMFA013 vs S25HL02GTDZBHB050
  • S25FL032P0XMFA013 vs S25HL02GTDPBHV050
  • S25FL032P0XMFA013 vs S25HL02GTDPBHM053
  • S25FL032P0XMFA013 vs S25HL02GTDPBHM050
  • S25FL032P0XMFA013 vs S25HL02GTDPBHB053
  • S25FL032P0XMFA013 vs S25HL01GTFAMHI010
  • S25FL032P0XMFA013 vs S25HL01GTFAMHA010
  • S25FL032P0XMFA013 vs S25HL01GTFABHI030
  • S25FL032P0XMFA013 vs S25HL01GTDPMHI010
  • S25FL032P0XMFA013 vs S25HL01GTDPMHA010
  • S25FL032P0XMFA013 vs S25FS512SFABHB213
  • S25FL032P0XMFA013 vs S25FS512SFABHB210
  • S25FL032P0XMFA013 vs S25FS512SDSNFV013
  • S25FL032P0XMFA013 vs S25FS512SDSNFV011
  • S25FL032P0XMFA013 vs S25FS512SDSNFV010
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.