Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Infineon Technologies S29AL008J55BFIR23
S29AL008J55BFIR23
Active
Memory
Description:
IC FLASH 8MBIT PARALLEL 48FBGA
Manufacturer:
Infineon Technologies
Datasheet:
S29AL008J55BFIR23 Datasheet
History Price: $1.59126
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S29AL008J55BFIR23 Specification
Specification
Part No
S29AL008J55BFIR23
Category
Memory
Manufacturer
Infineon Technologies
Series
AL-J
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
8Mbit
Memory Organization
1M x 8, 512K x 16
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
55ns
Access Time
55 ns
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-VFBGA
Supplier Device Package
48-FBGA (8.15x6.15)
S29AL008J55BFIR23 PDF Datasheet
S29AL008J55BFIR23 Datasheet
Click and Download: S29AL008J55BFIR23 Datasheet
S29AL008J55BFIR23 Related Parts
S29AL008J55BFIR10
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48FBGA
S29AL008J55BFIR20
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48FBGA
S29AL008J55BFIR22
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48FBGA
S29AL008J55TFAR23
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48TSOP
S29AL008J55TFIR10
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48TSOP
S29AL008J55TFIR20
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48TSOP
S29AL008J55TFIR23
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48TSOP
S29AL008J55TFNR10
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48TSOP
S29AL008J55TFNR20
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48TSOP
S29AL008J70BAI010
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48FBGA
S29AL008J70BAI012
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48FBGA
S29AL008J70BAI020
Infineon Technologies
IC FLASH 8MBIT PARALLEL 48FBGA
S29AL008J55BFIR23 Compare Parts
S29AL008J55BFIR23 vs S29XS128RABBHW000
S29AL008J55BFIR23 vs S29XS128RABBHI000
S29AL008J55BFIR23 vs S29XS064RABBHW010
S29AL008J55BFIR23 vs S29XS064RABBHW000
S29AL008J55BFIR23 vs S29XS064RABBHI010
S29AL008J55BFIR23 vs S29XS064RABBHI000
S29AL008J55BFIR23 vs S29WS512R0SBHW200E
S29AL008J55BFIR23 vs S29WS512R0SBHW200
S29AL008J55BFIR23 vs S29WS512R0SBHW000
S29AL008J55BFIR23 vs S29WS512PABBFW000
S29AL008J55BFIR23 vs S29WS512P0SBFW000
S29AL008J55BFIR23 vs S29WS512P0PBFW000
S29AL008J55BFIR23 vs S29WS256RAABHW200E
S29AL008J55BFIR23 vs S29WS256RAABHW000E
S29AL008J55BFIR23 vs S29WS256RAABHW000
S29AL008J55BFIR23 vs S29WS256R0SBHW000
S29AL008J55BFIR23 vs S29WS256PABBFW000
S29AL008J55BFIR23 vs S29WS256PABBAW000
S29AL008J55BFIR23 vs S29WS256P0SBFW002
S29AL008J55BFIR23 vs S29WS256P0SBFW000
S29AL008J55BFIR23 vs S29WS256P0PBFW000
S29AL008J55BFIR23 vs S29WS256P0LBFW000
S29AL008J55BFIR23 vs S29WS128PABBFW000
S29AL008J55BFIR23 vs S29WS128P0SBFW000
S29AL008J55BFIR23 vs S29WS128P0PBFW003
S29AL008J55BFIR23 vs S29WS128P0PBFW000
S29AL008J55BFIR23 vs S29WS128P0PBAW000
S29AL008J55BFIR23 vs S29WS064RABBHW010
S29AL008J55BFIR23 vs S29WS064RABBHW000
S29AL008J55BFIR23 vs S29WS064RABBHI010
S29AL008J55BFIR23 vs S29WS064RABBHI000
S29AL008J55BFIR23 vs S29VS256RABBHI000
S29AL008J55BFIR23 vs S29VS064RABBHW010
S29AL008J55BFIR23 vs S29VS064RABBHW000
S29AL008J55BFIR23 vs S29VS064RABBHI010
S29AL008J55BFIR23 vs S29VS064RABBHI000
S29AL008J55BFIR23 vs S29PL127J80TFI140
S29AL008J55BFIR23 vs S29PL127J80TFI090
S29AL008J55BFIR23 vs S29PL127J80BFI050
S29AL008J55BFIR23 vs S29PL127J80BFI010
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.