S99GL128P90TFIR20
S99GL128P90TFIR20
Obsolete
Description:  IC FLASH 128MBIT PARALLEL 56TSOP
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 21600
S99GL128P90TFIR20 Specification
Specification
Part No
S99GL128P90TFIR20
Category
Memory
Manufacturer
Infineon Technologies
Series
GL-P
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NOR
Memory Size
128Mbit
Memory Organization
8M x 16
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
-
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
56-TSOP
S99GL128P90TFIR20 Related Parts
S99FL208K0RMFI041
S99FL208K0RMFI041
Infineon Technologies
IC FLASH 8MBIT SPI 76MHZ 8SOIC
S99FL208K0RMFI043
S99FL208K0RMFI043
Infineon Technologies
IC FLASH 8MBIT SPI 76MHZ 8SOIC
S99GL01GP0020A
S99GL01GP0020A
Infineon Technologies
IC FLASH 1GBIT PARALLEL 64FBGA
S99GL01GP11FFIR10
S99GL01GP11FFIR10
Infineon Technologies
IC FLASH 1GBIT PARALLEL 64FBGA
S99GL01GP11TFIR10
S99GL01GP11TFIR10
Infineon Technologies
IC FLASH 1GBIT PARALLEL 56TSOP
S99GL01GP11TFIR20
S99GL01GP11TFIR20
Infineon Technologies
IC FLASH 1GBIT PARALLEL 56TSOP
S99GL01GP13FFIV10
S99GL01GP13FFIV10
Infineon Technologies
IC FLASH 1GBIT PARALLEL 64FBGA
S99GL128P10TFI010
S99GL128P10TFI010
Infineon Technologies
IC FLASH 128MBIT PARALLEL 56TSOP
S99GL128P11TFI010
S99GL128P11TFI010
Infineon Technologies
IC FLASH 128MBIT PARALLEL 56TSOP
S99GL128P11TFI020
S99GL128P11TFI020
Infineon Technologies
IC FLASH 128MBIT PARALLEL 56TSOP
S99GL128P90FFCR10
S99GL128P90FFCR10
Infineon Technologies
IC FLASH 128MBIT PARALLEL 64FBGA
S99GL128P90TFIR10
S99GL128P90TFIR10
Infineon Technologies
IC FLASH 128MBIT PARALLEL 56TSOP
S99GL128P90TFIR20 Compare Parts
  • S99GL128P90TFIR20 vs S99GL512P12FFIV10
  • S99GL128P90TFIR20 vs S99GL512P11TFI020
  • S99GL128P90TFIR20 vs S99GL512P11TFI010
  • S99GL128P90TFIR20 vs S99GL512P11FFI010
  • S99GL128P90TFIR20 vs S99GL512P10TFIR20
  • S99GL128P90TFIR20 vs S99GL512P10TFIR10
  • S99GL128P90TFIR20 vs S99GL256P90TFIR10
  • S99GL128P90TFIR20 vs S99GL256P11TFI020
  • S99GL128P90TFIR20 vs S99GL256P11TFI010
  • S99GL128P90TFIR20 vs S99GL256P11FFI020
  • S99GL128P90TFIR20 vs S99GL256P10TFI020
  • S99GL128P90TFIR20 vs S99GL256P10TFI010
  • S99GL128P90TFIR20 vs S99GL256P10FFI010
  • S99GL128P90TFIR20 vs S99GL128P90TFIR10
  • S99GL128P90TFIR20 vs S99GL128P90FFCR10
  • S99GL128P90TFIR20 vs S99GL128P11TFI020
  • S99GL128P90TFIR20 vs S99GL128P11TFI010
  • S99GL128P90TFIR20 vs S99GL128P10TFI010
  • S99GL128P90TFIR20 vs S99GL01GP13FFIV10
  • S99GL128P90TFIR20 vs S99GL01GP11TFIR20
  • S99GL128P90TFIR20 vs S99GL01GP11TFIR10
  • S99GL128P90TFIR20 vs S99GL01GP11FFIR10
  • S99GL128P90TFIR20 vs S99GL01GP0020A
  • S99GL128P90TFIR20 vs S99FL208K0RMFI043
  • S99GL128P90TFIR20 vs S99FL208K0RMFI041
  • S99GL128P90TFIR20 vs S99WS128P0013
  • S99GL128P90TFIR20 vs S99WS128P0010
  • S99GL128P90TFIR20 vs S99WS128P0010
  • S99GL128P90TFIR20 vs S99VS064RABBHI013
  • S99GL128P90TFIR20 vs S99PL127J0250 P
  • S99GL128P90TFIR20 vs S99PL127J0240 P
  • S99GL128P90TFIR20 vs S99PL127J0230 P
  • S99GL128P90TFIR20 vs S99PL127J0220
  • S99GL128P90TFIR20 vs S99PL127J0180
  • S99GL128P90TFIR20 vs S99PL127J0170
  • S99GL128P90TFIR20 vs S99PL127J0160
  • S99GL128P90TFIR20 vs S99PL127J0150
  • S99GL128P90TFIR20 vs S99PL127J0140
  • S99GL128P90TFIR20 vs S99PL127J0130
  • S99GL128P90TFIR20 vs S99PL127J0120
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!