XDPE152C4D1000XUMA1
XDPE152C4D1000XUMA1
Active
Description:  IFX PRIMARION CNTRLLER
Manufacturer:  Infineon Technologies
History Price: $7.53000
In Stock: 26800
XDPE152C4D1000XUMA1 Specification
Specification
Part No
XDPE152C4D1000XUMA1
Category
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Intel VR13
Voltage - Input
0.25V ~ 12V
Number of Outputs
2
Voltage - Output
0.25V ~ 3.04V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
PG-VQFN-48-63
XDPE152C4D1000XUMA1 Compare Parts
  • XDPE152C4D1000XUMA1 vs XDPE152C4D0000XUMA1
  • XDPE152C4D1000XUMA1 vs XDPE15284D0000XUMA1
  • XDPE152C4D1000XUMA1 vs XDPE15254D0000XUMA1
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.