Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Infineon Technologies XDPS2221XUMA1
XDPS2221XUMA1
Active
PMIC - PFC (Power Factor Correction)
Description:
DIGITAL COMBO CONTROLLER FOR PFC
Manufacturer:
Infineon Technologies
Datasheet:
XDPS2221XUMA1 Datasheet
History Price: $4.64000
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XDPS2221XUMA1 Specification
Specification
Part No
XDPS2221XUMA1
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
-
Frequency - Switching
-
Current - Startup
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-14
XDPS2221XUMA1 PDF Datasheet
XDPS2221XUMA1 Datasheet
Click and Download: XDPS2221XUMA1 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.