TM1062DVB2
TM1062DVB2
Active
Description:  IC TRANSCEIVER 1/1 MODULE
Manufacturer:  iNRCORE LLC
Datasheet:   TM1062DVB2 Datasheet
History Price: $114.37040
In Stock: 45200
TM1062DVB2 Specification
Specification
Part No
TM1062DVB2
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
iNRCORE LLC
Series
Copperhead
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
IEEE 1394B
Number of Drivers/Receivers
1/1
Duplex
-
Receiver Hysteresis
-
Data Rate
1.062Gbps
Voltage - Supply
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-SMD Module
Supplier Device Package
Module
TM1062DVB2 Related Parts
TM1062HSB1
TM1062HSB1
iNRCORE LLC
IC TRANSCEIVER 1/1 MODULE
TM1062HSCT
TM1062HSCT
iNRCORE LLC
IC TRANSCEIVER 1/1 MODULE
TM1062HUB5
TM1062HUB5
iNRCORE LLC
IC TRANSCEIVER 1/1 MODULE
TM1062HUCT
TM1062HUCT
iNRCORE LLC
IC TRANSCEIVER 1/1 MODULE
TM1062HUXB
TM1062HUXB
iNRCORE LLC
IC TRANSCEIVER 1/1 MODULE
TM1062HUXBT
TM1062HUXBT
iNRCORE LLC
IC TRANSCEIVER 1/1 MODULE
TM1062TX3DUA
TM1062TX3DUA
iNRCORE LLC
IC TRANSCEIVER 1/1 MODULE
TM1062TXHUA
TM1062TXHUA
iNRCORE LLC
IC TRANSCEIVER 1/1 MODULE
TM1062TXHUAT
TM1062TXHUAT
iNRCORE LLC
IC TRANSCEIVER 1/1 MODULE
TM1062DCA
TM1062DCA
iNRCORE LLC
IC TRANSCEIVER 1/1 MODULE
TM1062DCA1
TM1062DCA1
iNRCORE LLC
IC TRANSCEIVER 1/1 MODULE
TM1062DCB1
TM1062DCB1
iNRCORE LLC
IC TRANSCEIVER 1/1 MODULE
TM1062DVB2 Compare Parts
  • TM1062DVB2 vs TM1062TXHUA
  • TM1062DVB2 vs TM1062TX3DUA
  • TM1062DVB2 vs TM1062HUXBT
  • TM1062DVB2 vs TM1062HUXB
  • TM1062DVB2 vs TM1062HUCT
  • TM1062DVB2 vs TM1062HUB5
  • TM1062DVB2 vs TM1062HSCT
  • TM1062DVB2 vs TM1062HSB1
  • TM1062DVB2 vs TM1485TX2DSA
  • TM1062DVB2 vs TM1485DSA1
  • TM1062DVB2 vs TM125TXHUA
  • TM1062DVB2 vs TM125TX3DUA
  • TM1062DVB2 vs TM1250HSCT
  • TM1062DVB2 vs TM1250HSB5
  • TM1062DVB2 vs TM1250FSB2
  • TM1062DVB2 vs TM1250DSB1
  • TM1062DVB2 vs TM1062TXDUA
  • TM1062DVB2 vs TM1062TX3DUAT
  • TM1062DVB2 vs TM1062FUB
  • TM1062DVB2 vs TM1062FSB2
  • TM1062DVB2 vs TM1062FSB
  • TM1062DVB2 vs TM1062FSA
  • TM1062DVB2 vs TM1062FCA2
  • TM1062DVB2 vs TM1062FCA1
  • TM1062DVB2 vs TM1062DVB
  • TM1062DVB2 vs TM1062DVA1
  • TM1062DVB2 vs TM1062DUXB
  • TM1062DVB2 vs TM1062DUB2
  • TM1062DVB2 vs TM1062DUA1
  • TM1062DVB2 vs TM1062DUA
  • TM1062DVB2 vs TM1062DU3XB
  • TM1062DVB2 vs TM1062DSB2
  • TM1062DVB2 vs TM1062DSB1
  • TM1062DVB2 vs TM1062DSB
  • TM1062DVB2 vs TM1062DSA2
  • TM1062DVB2 vs TM1062DSA1
  • TM1062DVB2 vs TM1062DSA
  • TM1062DVB2 vs TM1062DCB1
  • TM1062DVB2 vs TM1062DCA1
  • TM1062DVB2 vs TM1062DCA
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.