☰
NDL46PFP-5GIT
NDL46PFP-5GIT
Active
Description:  DDR3L 4GB X16 FBGA 7.5X13.5(X1.2
Manufacturer:  Insignis Technology
History Price: $7.98000
In Stock: 41120
NDL46PFP-5GIT Specification
Specification
Part No
NDL46PFP-5GIT
Category
Memory
Manufacturer
Insignis Technology
Series
NDL46P
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
DRAM
Technology
SDRAM - DDR3L
Memory Size
4Gbit
Memory Organization
256M x 16
Memory Interface
Parallel
Clock Frequency
1.066 GHz
Write Cycle Time - Word, Page
15ns
Access Time
20 ns
Voltage - Supply
1.283V ~ 1.45V
Operating Temperature
-40 ℃ ~ 95 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
96-TFBGA
Supplier Device Package
96-FBGA (7.5x13.5)
NDL46PFP-5GIT Related Parts
NDL16PFJ-8KET TR
NDL16PFJ-8KET TR
Insignis Technology
IC DRAM 1GBIT PARALLEL 96FBGA
NDL16PFJ-8KIT TR
NDL16PFJ-8KIT TR
Insignis Technology
IC DRAM 1GBIT PARALLEL 96FBGA
NDL26PFG-8KIT TR
NDL26PFG-8KIT TR
Insignis Technology
IC DRAM 2GBIT PARALLEL 96FBGA
NDL26PFG-9MI TR
NDL26PFG-9MI TR
Insignis Technology
IC DRAM 2GBIT PARALLEL 96FBGA
NDL26PFI-8KIT TR
NDL26PFI-8KIT TR
Insignis Technology
IC DRAM 2GBIT PARALLEL 96FBGA
NDL28PFH-8KIT TR
NDL28PFH-8KIT TR
Insignis Technology
IC DRAM 2GBIT PARALLEL 78FBGA
NDL28PFH-9MET TR
NDL28PFH-9MET TR
Insignis Technology
IC DRAM 2GBIT PARALLEL 78FBGA
NDL28PFR-8KET TR
NDL28PFR-8KET TR
Insignis Technology
DDR3L 2GB X8 FBGA 7.5X10.5(X1.0)
NDL28PFR-8KIT TR
NDL28PFR-8KIT TR
Insignis Technology
DDR3L 2GB X8 FBGA 7.5X10.5(X1.0)
NDL46PFP-5GET
NDL46PFP-5GET
Insignis Technology
DDR3L 4GB X16 FBGA 7.5X13.5(X1.2
NDL46PFP-5GET TR
NDL46PFP-5GET TR
Insignis Technology
DDR3L 4GB X16 FBGA 7.5X13.5(X1.2
NDL46PFP-5GIT TR
NDL46PFP-5GIT TR
Insignis Technology
DDR3L 4GB X16 FBGA 7.5X13.5(X1.2
NDL46PFP-5GIT Compare Parts
  • NDL46PFP-5GIT vs NDL88PFO-9MIT
  • NDL46PFP-5GIT vs NDL88PFO-9MET TR
  • NDL46PFP-5GIT vs NDL88PFO-9MET
  • NDL46PFP-5GIT vs NDL88PFO-8KIT TR
  • NDL46PFP-5GIT vs NDL88PFO-8KIT
  • NDL46PFP-5GIT vs NDL88PFO-8KET TR
  • NDL46PFP-5GIT vs NDL88PFO-8KET
  • NDL46PFP-5GIT vs NDL86PFG-9MIT TR
  • NDL46PFP-5GIT vs NDL86PFG-9MIT
  • NDL46PFP-5GIT vs NDL86PFG-9MET TR
  • NDL46PFP-5GIT vs NDL86PFG-9MET
  • NDL46PFP-5GIT vs NDL86PFG-8KIT TR
  • NDL46PFP-5GIT vs NDL86PFG-8KIT
  • NDL46PFP-5GIT vs NDL86PFG-8KET TR
  • NDL46PFP-5GIT vs NDL86PFG-8KET
  • NDL46PFP-5GIT vs NDL46PFP-9MIT
  • NDL46PFP-5GIT vs NDL46PFP-5GIT TR
  • NDL46PFP-5GIT vs NDL46PFP-5GET TR
  • NDL46PFP-5GIT vs NDL46PFP-5GET
  • NDL46PFP-5GIT vs NDL28PFR-8KIT TR
  • NDL46PFP-5GIT vs NDL28PFR-8KET TR
  • NDL46PFP-5GIT vs NDL28PFH-9MET TR
  • NDL46PFP-5GIT vs NDL28PFH-8KIT TR
  • NDL46PFP-5GIT vs NDL26PFI-8KIT TR
  • NDL46PFP-5GIT vs NDL26PFG-9MI TR
  • NDL46PFP-5GIT vs NDL26PFG-8KIT TR
  • NDL46PFP-5GIT vs NDL16PFJ-8KIT TR
  • NDL46PFP-5GIT vs NDL16PFJ-8KET TR
  • NDL46PFP-5GIT vs NDL86PFE-9MIT TR
  • NDL46PFP-5GIT vs NDL86PFE-9MIT
  • NDL46PFP-5GIT vs NDL86PFE-8KIT TR
  • NDL46PFP-5GIT vs NDL86PFE-8KIT
  • NDL46PFP-5GIT vs NDL86PFE-8KET TR
  • NDL46PFP-5GIT vs NDL86PFE-8KET
  • NDL46PFP-5GIT vs NDL56PFJ-8KIT TR
  • NDL46PFP-5GIT vs NDL56PFJ-8KIT
  • NDL46PFP-5GIT vs NDL56PFJ-8KET TR
  • NDL46PFP-5GIT vs NDL56PFJ-8KET
  • NDL46PFP-5GIT vs NDL48PFQ-9MIT TR
  • NDL46PFP-5GIT vs NDL48PFQ-9MIT
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.