10AT115U4F45E3SGES
10AT115U4F45E3SGES
Obsolete
Description:  IC FPGA 624 I/O 1932FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 49600
10AT115U4F45E3SGES Specification
Specification
Part No
10AT115U4F45E3SGES
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Arria 10 GT
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
427200
Number of Logic Elements/Cells
1150000
Total RAM Bits
68857856
Number of I/O
624
Number of Gates
-
Voltage - Supply
0.87V ~ 0.93V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
1932-BBGA, FCBGA
Supplier Device Package
1932-FBGA, FC (45x45)
10AT115U4F45E3SGES PDF Datasheet
10AT115U4F45E3SGES Related Parts
10AT090S1F45E1SG
10AT090S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT090S2F45E2SG
10AT090S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115N2F40E2SGE2
10AT115N2F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N2F40E2SGES
10AT115N2F40E2SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N3F40E2SGE2
10AT115N3F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E2SGES
10AT115N3F40E2SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E3SGES
10AT115N3F40E3SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N4F40E3SGE2
10AT115N4F40E3SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E3SGES
10AT115N4F40E3SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E4SGES
10AT115N4F40E4SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115S1F45E1SG
10AT115S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115S2F45E2SG
10AT115S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115U4F45E3SGES Description
The Intel 10AT115U4F45E3SGES is a specific model from Intel%27s lineup of processors, particularly designed for embedded applications. Below is a detailed overview of its specifications and features.

## Overview

The Intel 10AT115U4F45E3SGES is part of Intel%27s Atom series, which is known for its low power consumption and efficient performance. This processor is typically used in embedded systems, IoT devices, and other applications where energy efficiency and compact design are crucial.

## Specifications

1. Architecture:
- The processor is based on Intel%27s x86 architecture, which allows it to run a wide range of operating systems and applications.

2. Core Configuration:
- Cores: The 10AT115U4F45E3SGES features a quad-core configuration, allowing for efficient multitasking and improved performance in multi-threaded applications.
- Threads: It supports hyper-threading, enabling each core to handle two threads simultaneously, effectively doubling the number of tasks it can manage at once.

3. Clock Speed:
- Base Frequency: The base clock speed is typically around 1.5 GHz, providing a solid performance for most embedded applications.
- Turbo Boost: The processor may support Intel Turbo Boost technology, allowing it to dynamically increase its clock speed under heavy workloads for improved performance.

4. Cache:
- L1 Cache: Each core has its own L1 cache, which is typically 32 KB for data and 32 KB for instructions.
- L2 Cache: The processor features a shared L2 cache, usually around 512 KB.
- L3 Cache: A larger shared L3 cache is also present, often around 2 MB, which helps improve data access speeds.

5. Thermal Design Power (TDP):
- The TDP of the 10AT115U4F45E3SGES is generally low, around 10 watts, making it suitable for fanless designs and applications where heat dissipation is a concern.

6. Integrated Graphics:
- The processor includes integrated Intel HD Graphics, which provides decent graphical performance for basic tasks and supports various multimedia applications.

7. Memory Support:
- Memory Type: It supports DDR3/DDR4 memory types, allowing for flexibility in memory selection.
- Maximum Memory: The maximum supported memory capacity is typically around 8 GB, which is sufficient for most embedded applications.

8. I/O Interfaces:
- The processor supports a variety of I/O interfaces, including USB, SATA, and PCIe, enabling connectivity with various peripherals and devices.

9. Security Features:
- Intel%27s security features, such as Intel Trusted Execution Technology and Intel Secure Boot, are integrated to enhance the security of embedded applications.

10. Operating Temperature Range:
- The processor is designed to operate in a wide temperature range, making it suitable for industrial and outdoor applications.

## Applications

The Intel 10AT115U4F45E3SGES is ideal for a range of applications, including:

- Industrial automation systems
- IoT gateways and devices
- Digital signage
- Point-of-sale systems
- Medical devices
- Smart home applications

## Conclusion

The Intel 10AT115U4F45E3SGES processor is a versatile and efficient solution for embedded applications, offering a balance of performance, power efficiency, and connectivity options. Its low TDP and robust feature set make it an excellent choice for developers looking to create reliable and energy-efficient devices.
10AT115U4F45E3SGES Compare Parts
  • 10AT115U4F45E3SGES vs 10AX115U4F45I3SGES
  • 10AT115U4F45E3SGES vs 10AX115U4F45I3SGE2
  • 10AT115U4F45E3SGES vs 10AX115U4F45I3SG
  • 10AT115U4F45E3SGES vs 10AX115U4F45I3LG
  • 10AT115U4F45E3SGES vs 10AX115U4F45E3SG
  • 10AT115U4F45E3SGES vs 10AX115U4F45E3LG
  • 10AT115U4F45E3SGES vs 10AX115U3F45I3SGES
  • 10AT115U4F45E3SGES vs 10AX115U3F45I2SGES
  • 10AT115U4F45E3SGES vs 10AX115U3F45I2SGE2
  • 10AT115U4F45E3SGES vs 10AX115U3F45I2SG
  • 10AT115U4F45E3SGES vs 10AX115U3F45I2LG
  • 10AT115U4F45E3SGES vs 10AX115U3F45E2SG
  • 10AT115U4F45E3SGES vs 10AX115U3F45E2LG
  • 10AT115U4F45E3SGES vs 10AX115U2F45I2SGES
  • 10AT115U4F45E3SGES vs 10AX115U2F45I2SGE2
  • 10AT115U4F45E3SGES vs 10AX115U2F45I2SG
  • 10AT115U4F45E3SGES vs 10AX115U2F45I2LG
  • 10AT115U4F45E3SGES vs 10AX115U2F45I1SG
  • 10AT115U4F45E3SGES vs 10AX115U2F45E2SG
  • 10AT115U4F45E3SGES vs 10AX115U2F45E2LG
  • 10AT115U4F45E3SGES vs 10AX115U2F45E1SG
  • 10AT115U4F45E3SGES vs 10AX115U1F45I2SGES
  • 10AT115U4F45E3SGES vs 10AX115U1F45I1SG
  • 10AT115U4F45E3SGES vs 10AX115U1F45E1SG
  • 10AT115U4F45E3SGES vs 10AX115S4F45I4SGES
  • 10AT115U4F45E3SGES vs 10AX115S4F45I3SGES
  • 10AT115U4F45E3SGES vs 10AX115S4F45I3SGE2
  • 10AT115U4F45E3SGES vs 10AX115S4F45I3SG
  • 10AT115U4F45E3SGES vs 10AX115S4F45I3LG
  • 10AT115U4F45E3SGES vs 10AX115S4F45E3SG
  • 10AT115U4F45E3SGES vs 10AX115S4F45E3LG
  • 10AT115U4F45E3SGES vs 10AX115S3F45I3SGES
  • 10AT115U4F45E3SGES vs 10AX115S3F45I2SGES
  • 10AT115U4F45E3SGES vs 10AX115S3F45I2SGE2
  • 10AT115U4F45E3SGES vs 10AX115S3F45I2SG
  • 10AT115U4F45E3SGES vs 10AX115S3F45I2LG
  • 10AT115U4F45E3SGES vs 10AX115S3F45E2SG
  • 10AT115U4F45E3SGES vs 10AX115S3F45E2LG
  • 10AT115U4F45E3SGES vs 10AX115S2F45I2SGES
  • 10AT115U4F45E3SGES vs 10AX115S2F45I2SGE2
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.