☰
10AX032
10AX032
Active
Description:  LOGIC IC'S
Manufacturer:  Intel
Datasheet:   10AX032 Datasheet
History Price: Active
In Stock: 29320
10AX032 Specification
Specification
Part No
10AX032
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Number of LABs/CLBs
-
Number of Logic Elements/Cells
-
Total RAM Bits
-
Number of I/O
-
Number of Gates
-
Voltage - Supply
-
Mounting Type
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
10AX032 Related Parts
10AT090S1F45E1SG
10AT090S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT090S2F45E2SG
10AT090S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115N2F40E2SGE2
10AT115N2F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N2F40E2SGES
10AT115N2F40E2SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N3F40E2SGE2
10AT115N3F40E2SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E2SGES
10AT115N3F40E2SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N3F40E3SGES
10AT115N3F40E3SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115N4F40E3SGE2
10AT115N4F40E3SGE2
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E3SGES
10AT115N4F40E3SGES
Intel
IC FPGA 600 I/O 1517FBGA
10AT115N4F40E4SGES
10AT115N4F40E4SGES
Intel
IC FPGA 600 I/O 1517FCBGA
10AT115S1F45E1SG
10AT115S1F45E1SG
Intel
IC FPGA 624 I/O 1932FBGA
10AT115S2F45E2SG
10AT115S2F45E2SG
Intel
IC FPGA 624 I/O 1932FBGA
10AX032 Description

The Intel 10AX032 is a member of the Intel Agilex FPGA family, designed as an entry-to-mid-level FPGA device optimized for a combination of power efficiency, logic density, and high-speed I/O capability. It targets applications in communications, industrial automation, AI/ML acceleration, and general-purpose compute tasks. This device leverages Intel’s HyperFlex FPGA architecture, which allows for higher operating frequencies and improved resource utilization, and integrates heterogeneous elements such as DSP blocks, embedded memory, and high-speed transceivers.

## FPGA Architecture

The 10AX032 employs Intel’s HyperFlex architecture, which provides:

* Adaptive Logic Modules (ALMs) with integrated flip-flops and look-up tables (LUTs) for high-density logic implementation.
* Hierarchical interconnect architecture with low-latency routing to optimize timing closure.
* Embedded memory blocks (M20K) for local storage and buffering.
* DSP blocks supporting high-throughput arithmetic operations.
* Hard IP blocks for PCIe, memory interfaces, and high-speed serial communication protocols.

The architecture allows designers to implement complex logic functions efficiently while maintaining high performance for parallel and pipelined workloads.

## Logic Resources

* Adaptive Logic Modules (ALMs): 32,000
* Logic Elements (LEs): Approximately 32,320
* Look-Up Tables (LUTs): Embedded in ALMs for combinatorial logic
* Flip-Flops: Embedded in ALMs for synchronous sequential logic
* Embedded Memory: 0.84 Mb of M20K blocks
* Logic resources can be configured for balanced area utilization and timing optimization, suitable for mid-density FPGA applications.

The ALM-based architecture allows flexibility in mapping logic, enabling designers to efficiently implement both standard digital logic and more specialized functions such as finite-state machines or pipeline stages.

## DSP and Signal Processing

* DSP Blocks: 64 18x19 multipliers
* Capable of performing high-speed multiply-accumulate operations
* Supports fixed-point and variable-precision arithmetic for signal processing, AI inference, and computational acceleration
* Optimized for parallel computation pipelines to enhance throughput while reducing power consumption

These DSP resources are sufficient for applications such as digital filtering, FFT computation, and low-to-mid-range AI inference engines.

## Memory Interfaces

* Embedded M20K memory blocks with flexible configurations for dual-port or single-port usage
* Supports external memory interface through DDR4/DDR5 controllers
* Configurations allow for interleaved memory access to improve throughput
* On-chip memory supports pipeline staging and buffering for high-performance applications

Memory architecture enables efficient data handling within the FPGA fabric, minimizing bottlenecks for compute-intensive operations.

## Transceivers and I/O

* High-Speed Transceivers: Up to 16.3 Gbps per channel, supporting both NRZ and PAM4 signaling
* Total high-speed transceivers: 8 to 16 channels depending on package
* I/O Standards: LVDS, HSTL, SSTL, LVCMOS, differential signaling protocols
* Programmable I/O voltage from 1.2 V to 3.3 V
* Supports PCIe Gen3, 10G Ethernet, and other common communication protocols
* Flexible I/O bank configuration enables optimized routing and signal integrity for high-speed interfaces

The transceivers provide reliable, high-bandwidth communication capabilities suitable for networking, industrial, and AI/ML applications.

## Power and Thermal Characteristics

* Core Voltage: 0.85–1.0 V typical
* I/O Voltage: 1.2–3.3 V
* Total power consumption varies with utilization but typically ranges from 5–25 W under standard workloads
* Thermal management can be achieved using passive heat sinks or forced-air cooling depending on application requirements

The device is designed for energy-efficient operation while maintaining sufficient performance for mid-range compute workloads.

## Package and Integration

* Package Options: F32 BGA or other small-footprint packages
* Ball Grid Array design for high-density PCB routing
* Supports robust signal integrity and power distribution across the die
* Optimized for embedded systems, industrial applications, and low-to-mid density accelerator boards

## Performance Capabilities

* Maximum operating frequency: up to 600 MHz for critical paths
* DSP throughput: capable of performing hundreds of millions of operations per second depending on configuration
* Fabric interconnect optimized for low-latency data transfer between logic, memory, and I/O
* Suitable for applications including mid-range AI inference, high-speed serial data processing, 10G networking, and general-purpose FPGA computation

## Development and Tool Support

* Fully supported by Intel Quartus Prime software for RTL design, synthesis, place-and-route, and timing closure
* High-Level Synthesis (HLS) support for C, C++, and OpenCL design flows
* Predefined IP cores for PCIe, memory controllers, Ethernet, DSP, and other standard protocols
* Simulation, timing analysis, and power estimation tools available for system-level verification

The Intel 10AX032 provides a balanced combination of logic density, embedded memory, DSP blocks, and high-speed transceivers, making it a versatile solution for mid-range FPGA applications requiring moderate compute performance, flexible I/O, and energy-efficient operation.
10AX032 Compare Parts
  • 10AX032 vs 10AX115U4F45I3SGES
  • 10AX032 vs 10AX115U4F45I3SGE2
  • 10AX032 vs 10AX115U4F45I3SG
  • 10AX032 vs 10AX115U4F45I3LG
  • 10AX032 vs 10AX115U4F45E3SG
  • 10AX032 vs 10AX115U4F45E3LG
  • 10AX032 vs 10AX115U3F45I3SGES
  • 10AX032 vs 10AX115U3F45I2SGES
  • 10AX032 vs 10AX115U3F45I2SGE2
  • 10AX032 vs 10AX115U3F45I2SG
  • 10AX032 vs 10AX115U3F45I2LG
  • 10AX032 vs 10AX115U3F45E2SG
  • 10AX032 vs 10AX115U3F45E2LG
  • 10AX032 vs 10AX115U2F45I2SGES
  • 10AX032 vs 10AX115U2F45I2SGE2
  • 10AX032 vs 10AX115U2F45I2SG
  • 10AX032 vs 10AX115U2F45I2LG
  • 10AX032 vs 10AX115U2F45I1SG
  • 10AX032 vs 10AX115U2F45E2SG
  • 10AX032 vs 10AX115U2F45E2LG
  • 10AX032 vs 10AX115U2F45E1SG
  • 10AX032 vs 10AX115U1F45I2SGES
  • 10AX032 vs 10AX115U1F45I1SG
  • 10AX032 vs 10AX115U1F45E1SG
  • 10AX032 vs 10AX115S4F45I4SGES
  • 10AX032 vs 10AX115S4F45I3SGES
  • 10AX032 vs 10AX115S4F45I3SGE2
  • 10AX032 vs 10AX115S4F45I3SG
  • 10AX032 vs 10AX115S4F45I3LG
  • 10AX032 vs 10AX115S4F45E3SG
  • 10AX032 vs 10AX115S4F45E3LG
  • 10AX032 vs 10AX115S3F45I3SGES
  • 10AX032 vs 10AX115S3F45I2SGES
  • 10AX032 vs 10AX115S3F45I2SGE2
  • 10AX032 vs 10AX115S3F45I2SG
  • 10AX032 vs 10AX115S3F45I2LG
  • 10AX032 vs 10AX115S3F45E2SG
  • 10AX032 vs 10AX115S3F45E2LG
  • 10AX032 vs 10AX115S2F45I2SGES
  • 10AX032 vs 10AX115S2F45I2SGE2
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks