☰
21281CB
21281CB
Obsolete
Description:  IC MPU 200MHZ 144TQFP
Manufacturer:  Intel
Datasheet:   21281CB Datasheet
History Price: $30.93000
In Stock: 38880
21281CB Specification
Specification
Part No
21281CB
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
SA-110
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
200MHz
Co-Processors/DSP
-
RAM Controllers
SDRAM, SRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
2.1V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
144-LQFP
21281CB PDF Datasheet
21281CB Description

The Intel 21281CB is a high-performance static RAM (SRAM) device designed for high-speed data storage and access. Part of Intel's family of advanced memory solutions, the 21281CB is optimized for use in applications that require fast read and write operations with low power consumption. It features a relatively large storage capacity for its time and offers a robust interface for integration into various digital systems, including embedded applications, communication systems, and computing platforms.

## Key Features

* High-Speed Access: The Intel 21281CB operates with high-speed access times, offering fast read and write cycles that are essential for high-performance systems where memory speed is crucial. It is designed to meet the needs of modern computing systems where memory access speed is a critical factor.

* Low Power Consumption: The device is optimized for low power usage, ensuring efficient operation even in systems with limited power budgets, such as battery-powered devices and embedded systems.

* Static RAM: As a static RAM, the Intel 21281CB does not require periodic refreshing, making it simpler to interface with and more reliable for real-time applications compared to dynamic RAM (DRAM).

* High Data Integrity: The 21281CB is designed to offer high data integrity and reliability, ensuring stable and consistent performance even under demanding conditions.

* Flexible Interface: It supports a standard parallel interface for data read/write operations, making it compatible with a wide range of microcontrollers, processors, and other digital components that require SRAM.

* High Density: The device offers a significant memory capacity for its generation, providing ample space for temporary data storage in computing and embedded systems.

## Key Specifications

* Memory Capacity: 128 Kbit (16 KB), providing a good balance between performance and size for embedded systems and low- to mid-range computing applications.

* Access Time: 120 ns (typical), which translates to fast data retrieval and write cycles, allowing for high-speed operations in applications that require quick memory access.

* Voltage Supply: 5 V ±10%, making it compatible with typical digital systems that operate within this voltage range.

* Read/Write Cycle Time:

* Read Cycle Time: 120 ns (typical)
* Write Cycle Time: 150 ns (typical), ensuring that data can be written quickly and reliably into memory.

* Data Bus Width: 8 bits, meaning the device can read and write data in 8-bit chunks at a time, suitable for general-purpose memory applications.

* Operating Temperature Range: 0°C to 70°C (commercial grade), making it suitable for most standard computing and embedded system applications.

* Package Type: Typically available in a 28-pin Dual In-line Package (DIP), which is widely used for integration into prototyping and production designs.

* Power Consumption:

* Standby Power: 20 µA (max), indicating very low power usage when the device is not actively reading or writing data.
* Active Power: 40 mA (max) at typical operational conditions.

## Applications

The Intel 21281CB is suited for a variety of applications that require fast and reliable memory solutions. Common use cases include:

* Embedded Systems: The device is often used in embedded applications where space, power efficiency, and fast access times are important. Examples include industrial controllers, medical devices, and consumer electronics.

* Networking Equipment: Due to its high-speed performance and reliable data storage, the 21281CB is ideal for use in network equipment such as routers, switches, and other communication systems requiring fast memory for buffering and temporary data storage.

* Computing Systems: In early computing applications, such as personal computers or workstation systems, this SRAM chip provided fast local memory for processor operations and data handling.

* Test Equipment: The device is used in various types of test equipment where memory is needed to store input data, configuration settings, or intermediate results during testing processes.

* Real-Time Systems: Because of its static nature and high reliability, the Intel 21281CB is well-suited for real-time systems where memory contents need to remain stable and accessible without delay.

## Performance Benefits

* Fast Access Time: The 120 ns access time ensures that the Intel 21281CB provides efficient memory operations in systems that demand high throughput and minimal latency, such as in real-time computing environments.

* Low Power Operation: With a low standby power requirement and minimal active power consumption, the device is suitable for systems where power efficiency is critical, such as battery-operated devices and energy-sensitive applications.

* Simplicity in Integration: The device’s parallel interface and straightforward operation make it easy to integrate into existing designs, offering developers a flexible and efficient way to include fast, reliable SRAM in their systems.

* High Reliability: As a static memory, the 21281CB provides stable performance over time without the need for refreshing, contributing to high system reliability and lower maintenance needs.

* Compact Size: The device's 28-pin DIP package allows for compact integration into circuit boards, making it ideal for applications with space constraints, such as handheld devices or embedded systems.

## Summary

The Intel 21281CB is a high-speed, low-power, 128 Kbit static RAM designed for use in embedded systems, networking equipment, and various other digital applications. With its fast access times, reliable data integrity, and low power consumption, it remains an important memory solution for a variety of applications where speed, reliability, and efficiency are essential. Its simple interface, compact package, and high performance make it a popular choice for systems that require fast and stable memory.
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.