5962-8766801MYA
5962-8766801MYA
Active
Description:  IC MPU MG80386 16MHZ 164CQFP
Manufacturer:  Intel
History Price: $933.26000
In Stock: 3600
5962-8766801MYA Specification
Specification
Part No
5962-8766801MYA
Category
Embedded - Microprocessors
Manufacturer
Intel
Series
MG80386
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80386
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
16MHz
Co-Processors/DSP
-
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
164-BCQFP Exposed Pad
5962-8766801MYA PDF Datasheet
5962-8766801MYA Related Parts
5962-8513303QA
5962-8513303QA
Intel
IC MPU 6MHZ 40CDIP
5962-8514801XA
5962-8514801XA
Intel
IC MPU 80286 8MHZ 68CPGA
5962-8514803XA
5962-8514803XA
Intel
IC MPU 80286 10MHZ 68CPGA
5962-8601601QA
5962-8601601QA
Intersil
IC MPU 5MHZ 40CERDIP
5962-8850106ZA
5962-8850106ZA
Intel
IC MPU I186 10MHZ
5962-8514803YA
5962-8514803YA
Intel
IC MPU 80286 10MHZ 68CQFP
5962-8766801MXA
5962-8766801MXA
Intel
IC MPU MG80386 16MHZ 132CPGA
5962-8766803MXA
5962-8766803MXA
Intel
IC MPU MG80386 20MHZ 132CPGA
5962-8766803MYA
5962-8766803MYA
Intel
IC MPU MG80386 20MHZ 164CQFP
5962-8766804MYA
5962-8766804MYA
Intel
IC MPU MG80386 25MHZ 164CQFP
5962-8850101YA
5962-8850101YA
Intel
IC MPU 80C186 10MHZ 68CQFP
5962-9094602MXA
5962-9094602MXA
Intel
IC MPU I960 20MHZ 132CPGA
5962-8766801MYA Compare Parts
  • 5962-8766801MYA vs 5962-8601601QA
  • 5962-8766801MYA vs 5962-8514803XA
  • 5962-8766801MYA vs 5962-8514801XA
  • 5962-8766801MYA vs 5962-8513303QA
  • 5962-8766801MYA vs 5962-9583705NXA
  • 5962-8766801MYA vs 5962-9583701QXA
  • 5962-8766801MYA vs 5962-9457806NXC
  • 5962-8766801MYA vs 5962-945320AMXA
  • 5962-8766801MYA vs 5962-9453203MYA
  • 5962-8766801MYA vs 5962-9453202MYA
  • 5962-8766801MYA vs 5962-9453202MXA
  • 5962-8766801MYA vs 5962-9453201MXA
  • 5962-8766801MYA vs 5962-9310505QXA
  • 5962-8766801MYA vs 5962-9310504QYA
  • 5962-8766801MYA vs 5962-9310503QYA
  • 5962-8766801MYA vs 5962-9310502MYA
  • 5962-8766801MYA vs 5962-9310501MYA
  • 5962-8766801MYA vs 5962-9094602MXA
  • 5962-8766801MYA vs 5962-8850101YA
  • 5962-8766801MYA vs 5962-8766804MYA
  • 5962-8766801MYA vs 5962-8766803MYA
  • 5962-8766801MYA vs 5962-8766803MXA
  • 5962-8766801MYA vs 5962-8766801MXA
  • 5962-8766801MYA vs 5962-8514803YA
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.