5962-9169702MUA
5962-9169702MUA
Active
Description:  8-BIT MCU, OTPROM, 8051 CPU
Manufacturer:  Intel
History Price: $361.98000
In Stock: 1200
5962-9169702MUA Specification
Specification
Part No
5962-9169702MUA
Category
Embedded - Microcontrollers
Manufacturer
Intel
Series
M87C51FC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
80C51
Core Size
8-Bit
Speed
16MHz
Connectivity
Serial Port
Peripherals
POR
Number of I/O
32
Program Memory Size
32KB (32K x 8)
Program Memory Type
EPROM
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC
5962-9169702MUA PDF Datasheet
5962-9169702MUA Related Parts
5962-8768402MUA
5962-8768402MUA
Intel
8-BIT MCU, OTPROM, 8051 CPU
5962-9056401UA
5962-9056401UA
Intel
8-BIT MCU, OTPROM, 8051 CPU
5962-9097601MXA
5962-9097601MXA
Intel
MCU, 8-BIT
5962-9169701MUA
5962-9169701MUA
Intel
8-BIT MCU, OTPROM, 8051 CPU
5962-0620801QXC
5962-0620801QXC
Texas Instruments
C2000 MILITARY 32-BIT MCU WITH 1
5962-8998202YA
5962-8998202YA
Intel
MICROCONTROLLER, 8096 CPU
5962-9069203QYA
5962-9069203QYA
Intel
MICROCONTROLLER, 8096 CPU
5962-9682401QXA
5962-9682401QXA
Texas Instruments
IC GATE POS-AND QUAD 2-INPUT
5962-9861201QXA
5962-9861201QXA
Texas Instruments
PROTOTYPE
5962-9865401Q2A
5962-9865401Q2A
Texas Instruments
IC GATE POS-AND QUAD 2-INPUT
5962-9865401QCA
5962-9865401QCA
Texas Instruments
IC GATE POS-AND QUAD 2-INPUT
5962-9169702MUA Compare Parts
  • 5962-9169702MUA vs 5962-9097601MXA
  • 5962-9169702MUA vs 5962-9056401UA
  • 5962-9169702MUA vs 5962-8768402MUA
  • 5962-9169702MUA vs 5962-9865401QCA
  • 5962-9169702MUA vs 5962-9865401Q2A
  • 5962-9169702MUA vs 5962-9861201QXA
  • 5962-9169702MUA vs 5962-9682401QXA
  • 5962-9169702MUA vs 5962-9069203QYA
  • 5962-9169702MUA vs 5962-8998202YA
  • 5962-9169702MUA vs 5962-0620801QXC
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.