5CGTFD5C5F23C7N
5CGTFD5C5F23C7N
Active
Description:  IC FPGA 240 I/O 484FBGA
Manufacturer:  Intel
History Price: $239.77000
In Stock: 32000
5CGTFD5C5F23C7N Specification
Specification
Part No
5CGTFD5C5F23C7N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Cyclone V GT
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
29080
Number of Logic Elements/Cells
77000
Total RAM Bits
5001216
Number of I/O
240
Number of Gates
-
Voltage - Supply
1.07V ~ 1.13V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
484-BGA
Supplier Device Package
484-FBGA (23x23)
5CGTFD5C5F23C7N PDF Datasheet
5CGTFD5C5F23C7N Related Parts
5CGTFD5C5F23I7
5CGTFD5C5F23I7
Intel
IC FPGA 240 I/O 484FBGA
5CGTFD5C5F23I7N
5CGTFD5C5F23I7N
Intel
IC FPGA 240 I/O 484FBGA
5CGTFD5C5F27C7N
5CGTFD5C5F27C7N
Intel
IC FPGA 336 I/O 672FBGA
5CGTFD5C5F27I7N
5CGTFD5C5F27I7N
Intel
IC FPGA 336 I/O 672FBGA
5CGTFD5C5M13C7N
5CGTFD5C5M13C7N
Intel
IC FPGA 175 I/O 383MBGA
5CGTFD5C5M13I7N
5CGTFD5C5M13I7N
Intel
IC FPGA 175 I/O 383MBGA
5CGTFD5C5U19A7N
5CGTFD5C5U19A7N
Intel
IC FPGA 224 I/O 484UBGA
5CGTFD5C5U19C7N
5CGTFD5C5U19C7N
Intel
IC FPGA 224 I/O 484UBGA
5CGTFD5C5U19I7N
5CGTFD5C5U19I7N
Intel
IC FPGA 224 I/O 484UBGA
5CGTFD5F5M11C7N
5CGTFD5F5M11C7N
Intel
IC FPGA 129 I/O 301MBGA
5CGTFD5F5M11I7N
5CGTFD5F5M11I7N
Intel
IC FPGA 129 I/O 301MBGA
5CGTFD7B5M15C7N
5CGTFD7B5M15C7N
Intel
IC FPGA 240 I/O 484MBGA
5CGTFD5C5F23C7N Compare Parts
  • 5CGTFD5C5F23C7N vs 5CGXFC9E7F31C8N
  • 5CGTFD5C5F23C7N vs 5CGXFC9E6F35I7N
  • 5CGTFD5C5F23C7N vs 5CGXFC9E6F35I7
  • 5CGTFD5C5F23C7N vs 5CGXFC9E6F35C7N
  • 5CGTFD5C5F23C7N vs 5CGXFC9E6F31I7N
  • 5CGTFD5C5F23C7N vs 5CGXFC9E6F31C7N
  • 5CGTFD5C5F23C7N vs 5CGXFC9D7F27C8N
  • 5CGTFD5C5F23C7N vs 5CGXFC9D6F27I7N
  • 5CGTFD5C5F23C7N vs 5CGXFC9D6F27C7N
  • 5CGTFD5C5F23C7N vs 5CGXFC9C7F23C8N
  • 5CGTFD5C5F23C7N vs 5CGXFC9C6F23I7N
  • 5CGTFD5C5F23C7N vs 5CGXFC9C6F23C7N
  • 5CGTFD5C5F23C7N vs 5CGXFC9A7U19C8N
  • 5CGTFD5C5F23C7N vs 5CGXFC9A6U19I7N
  • 5CGTFD5C5F23C7N vs 5CGXFC9A6U19I7
  • 5CGTFD5C5F23C7N vs 5CGXFC9A6U19C7N
  • 5CGTFD5C5F23C7N vs 5CGXFC9A6U19A7N
  • 5CGTFD5C5F23C7N vs 5CGXFC7D7F31C8N
  • 5CGTFD5C5F23C7N vs 5CGXFC7D7F27C8N
  • 5CGTFD5C5F23C7N vs 5CGXFC7D6F31I7N
  • 5CGTFD5C5F23C7N vs 5CGXFC7D6F31I7
  • 5CGTFD5C5F23C7N vs 5CGXFC7D6F31C7N
  • 5CGTFD5C5F23C7N vs 5CGXFC7D6F31C6N
  • 5CGTFD5C5F23C7N vs 5CGXFC7D6F31A7N
  • 5CGTFD5C5F23C7N vs 5CGXFC7D6F27I7N
  • 5CGTFD5C5F23C7N vs 5CGXFC7D6F27I7
  • 5CGTFD5C5F23C7N vs 5CGXFC7D6F27C7N
  • 5CGTFD5C5F23C7N vs 5CGXFC7D6F27C6N
  • 5CGTFD5C5F23C7N vs 5CGXFC7C7U19C8N
  • 5CGTFD5C5F23C7N vs 5CGXFC7C7F23C8N
  • 5CGTFD5C5F23C7N vs 5CGXFC7C6U19I7N
  • 5CGTFD5C5F23C7N vs 5CGXFC7C6U19I7
  • 5CGTFD5C5F23C7N vs 5CGXFC7C6U19C7N
  • 5CGTFD5C5F23C7N vs 5CGXFC7C6U19C6N
  • 5CGTFD5C5F23C7N vs 5CGXFC7C6U19A7N
  • 5CGTFD5C5F23C7N vs 5CGXFC7C6F23I7N
  • 5CGTFD5C5F23C7N vs 5CGXFC7C6F23C7N
  • 5CGTFD5C5F23C7N vs 5CGXFC7C6F23C6N
  • 5CGTFD5C5F23C7N vs 5CGXFC7B7M15C8N
  • 5CGTFD5C5F23C7N vs 5CGXFC7B6M15I7N
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.