5M1270ZT144I5N
5M1270ZT144I5N
Active
Description:  IC CPLD 980MC 6.2NS 144TQFP
Manufacturer:  Intel
History Price: $20.76000
In Stock: 26800
5M1270ZT144I5N Specification
Specification
Part No
5M1270ZT144I5N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX V
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
6.2 ns
Voltage Supply - Internal
1.71V ~ 1.89V
Number of Logic Elements/Blocks
1270
Number of Macrocells
980
Number of Gates
-
Number of I/O
114
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
144-LQFP
Supplier Device Package
144-TQFP (20x20)
5M1270ZT144I5N Related Parts
5M1270ZF256A5N
5M1270ZF256A5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C4N
5M1270ZF256C4N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256C5N
5M1270ZF256C5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF256I5N
5M1270ZF256I5N
Intel
IC CPLD 980MC 6.2NS 256FBGA
5M1270ZF324C4N
5M1270ZF324C4N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZF324C5N
5M1270ZF324C5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZF324I5N
5M1270ZF324I5N
Intel
IC CPLD 980MC 6.2NS 324FBGA
5M1270ZT144A5N
5M1270ZT144A5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C4N
5M1270ZT144C4N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144C5N
5M1270ZT144C5N
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M1270ZT144I5
5M1270ZT144I5
Intel
IC CPLD 980MC 6.2NS 144TQFP
5M160ZE64A5N
5M160ZE64A5N
Intel
IC CPLD 128MC 7.5NS 64EQFP
5M1270ZT144I5N Description
The 5M1270ZT144I5N is a Field Programmable Gate Array (FPGA) produced by Intel (formerly Altera), designed for high-performance and versatile digital logic applications. As part of the MAX® V family of FPGAs, this device is aimed at providing efficient, cost-effective solutions for a range of applications in industrial, automotive, consumer, and communication fields. Below is a detailed overview of the 5M1270ZT144I5N FPGA, including its key features, technical specifications, and typical applications.

## Overview

The 5M1270ZT144I5N FPGA is characterized by its high density and flexibility, making it suitable for complex digital logic design. With a wide range of features, including a significant number of logic elements, built-in memory blocks, and versatile I/O capabilities, this FPGA provides a robust platform for custom digital circuit implementation. The device is housed in a 144-pin TQFP (Thin Quad Flat Package) package, which is ideal for applications requiring a moderate number of I/O connections and relatively compact form factors.

## Key Features

1. Logic Elements:
- The 5M1270ZT144I5N contains 12,288 logic elements (LEs). These logic elements are the fundamental building blocks of the FPGA, providing configurable logic functions and enabling the creation of complex digital circuits.

2. Embedded Memory Blocks:
- The FPGA includes 384 Kbits of embedded memory. This memory can be used for implementing various data storage and processing functions, enhancing the performance and capability of the FPGA in handling different tasks.

3. I/O Pins:
- The device features 144 I/O pins, which are capable of supporting a wide range of digital signal types and protocols. The versatile I/O capabilities make it suitable for interfacing with external peripherals and communication systems.

4. Clock Management:
- It offers advanced clock management features, including phase-locked loops (PLLs) and clock multiplexers. These features help in managing multiple clock domains and generating various clock frequencies required for different parts of the design.

5. Configurable Logic Blocks:
- The FPGA%27s configurable logic blocks (CLBs) are designed to be highly flexible, allowing users to implement complex combinational and sequential logic functions tailored to specific application needs.

6. Design Tools and Support:
- Intel provides a comprehensive suite of development tools for programming and debugging the 5M1270ZT144I5N. These tools include the Quartus® Prime software, which facilitates design entry, simulation, and synthesis, ensuring efficient and effective FPGA development.

7. Low Power Consumption:
- The MAX V FPGAs, including the 5M1270ZT144I5N, are known for their low power consumption, which is essential for energy-efficient designs and applications where power constraints are a concern.

8. Reliability and Robustness:
- The FPGA is designed to operate reliably in a variety of environmental conditions, making it suitable for industrial and automotive applications where durability and robustness are crucial.

## Technical Specifications

1. Logic Elements:
- 12,288

2. Embedded Memory:
- 384 Kbits

3. I/O Pins:
- 144

4. Clock Management:
- Phase-Locked Loops (PLLs), clock multiplexers

5. Package Type:
- 144-pin TQFP (Thin Quad Flat Package)

6. Power Supply:
- Typically operates with a 1.8V core supply and 3.3V I/O supply, depending on the specific configuration.

7. Operating Temperature Range:
- Industrial grade, typically from -40°C to +100°C

8. Development Tools:
- Quartus® Prime software, which provides tools for design entry, simulation, and implementation.

## Applications

1. Industrial Control:
- The 5M1270ZT144I5N is used in industrial control systems where high reliability and robust performance are required for managing and automating various processes.

2. Automotive Systems:
- In automotive applications, this FPGA can be utilized for real-time data processing and control functions, contributing to enhanced safety and performance features.

3. Consumer Electronics:
- The FPGA is suitable for consumer electronics, where its flexibility allows for customization of digital logic to meet specific product requirements.

4. Communication Systems:
- It is used in communication systems for implementing complex protocols and data processing functions, enabling high-speed and reliable data transmission.

5. Embedded Systems:
- The FPGA supports embedded system designs where custom digital logic is needed for specialized processing and control tasks.

## Development and Support

1. Development Tools:
- Intel%27s Quartus® Prime software provides a comprehensive environment for designing, simulating, and programming the FPGA. It includes features for timing analysis, power estimation, and hardware debugging.

2. Technical Documentation:
- Intel provides detailed datasheets, user guides, and application notes for the 5M1270ZT144I5N. These documents offer essential information on device features, pin configuration, and design guidelines.

3. Support:
- Technical support and community forums are available through Intel’s website, offering assistance with design challenges and troubleshooting.

## Summary

The 5M1270ZT144I5N FPGA from Intel is a powerful and versatile device within the MAX® V family. With its high density of logic elements, embedded memory, and extensive I/O capabilities, it is well-suited for a wide range of applications, including industrial control, automotive systems, consumer electronics, communication systems, and embedded systems. Its low power consumption, robust design, and comprehensive development tools make it an attractive choice for designers seeking a reliable and flexible FPGA solution.
5M1270ZT144I5N Compare Parts
  • 5M1270ZT144I5N vs 5M160ZT100C5N
  • 5M1270ZT144I5N vs 5M160ZT100C4N
  • 5M1270ZT144I5N vs 5M160ZT100A5N
  • 5M1270ZT144I5N vs 5M160ZM68I5N
  • 5M1270ZT144I5N vs 5M160ZM68C5N
  • 5M1270ZT144I5N vs 5M160ZM68C4N
  • 5M1270ZT144I5N vs 5M160ZM100I5N
  • 5M1270ZT144I5N vs 5M160ZM100C5N
  • 5M1270ZT144I5N vs 5M160ZM100C4N
  • 5M1270ZT144I5N vs 5M160ZE64I5N
  • 5M1270ZT144I5N vs 5M160ZE64C5N
  • 5M1270ZT144I5N vs 5M160ZE64C4N
  • 5M1270ZT144I5N vs 5M160ZE64A5N
  • 5M1270ZT144I5N vs 5M1270ZT144I5
  • 5M1270ZT144I5N vs 5M1270ZT144C5N
  • 5M1270ZT144I5N vs 5M1270ZT144C4N
  • 5M1270ZT144I5N vs 5M1270ZT144A5N
  • 5M1270ZT144I5N vs 5M1270ZF324I5N
  • 5M1270ZT144I5N vs 5M1270ZF324C5N
  • 5M1270ZT144I5N vs 5M1270ZF324C4N
  • 5M1270ZT144I5N vs 5M1270ZF256I5N
  • 5M1270ZT144I5N vs 5M1270ZF256C5N
  • 5M1270ZT144I5N vs 5M1270ZF256C4N
  • 5M1270ZT144I5N vs 5M1270ZF256A5N
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you