5M240ZM100C4N
5M240ZM100C4N
Active
Description:  IC CPLD 192MC 7.5NS 100MBGA
Manufacturer:  Intel
History Price: $10.59308
In Stock: 4000
5M240ZM100C4N Specification
Specification
Part No
5M240ZM100C4N
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Intel
Series
MAX V
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
In System Programmable
Delay Time tpd(1) Max
7.5 ns
Voltage Supply - Internal
1.71V ~ 1.89V
Number of Logic Elements/Blocks
240
Number of Macrocells
192
Number of Gates
-
Number of I/O
79
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
100-TFBGA
Supplier Device Package
100-MBGA (6x6)
5M240ZM100C4N Related Parts
5M2210ZF256C4N
5M2210ZF256C4N
Intel
IC CPLD 1700MC 7NS 256FBGA
5M2210ZF256C5N
5M2210ZF256C5N
Intel
IC CPLD 1700MC 7NS 256FBGA
5M2210ZF256I5
5M2210ZF256I5
Intel
IC CPLD 1700MC 7NS 256FBGA
5M2210ZF256I5N
5M2210ZF256I5N
Intel
IC CPLD 1700MC 7NS 256FBGA
5M2210ZF324C4N
5M2210ZF324C4N
Intel
IC CPLD 1700MC 7NS 324FBGA
5M2210ZF324C5N
5M2210ZF324C5N
Intel
IC CPLD 1700MC 7NS 324FBGA
5M2210ZF324I5
5M2210ZF324I5
Intel
IC CPLD 1700MC 7NS 324FBGA
5M2210ZF324I5N
5M2210ZF324I5N
Intel
IC CPLD 1700MC 7NS 324FBGA
5M240ZM100C5N
5M240ZM100C5N
Intel
IC CPLD 192MC 7.5NS 100MBGA
5M240ZM100I5N
5M240ZM100I5N
Intel
IC CPLD 192MC 7.5NS 100MBGA
5M240ZM68C4N
5M240ZM68C4N
Intel
IC CPLD 192MC 7.5NS 68MBGA
5M240ZM68C5N
5M240ZM68C5N
Intel
IC CPLD 192MC 7.5NS 68MBGA
5M240ZM100C4N Compare Parts
  • 5M240ZM100C4N vs 5M240ZT144C5N
  • 5M240ZM100C4N vs 5M240ZT144C4N
  • 5M240ZM100C4N vs 5M240ZT100I5N
  • 5M240ZM100C4N vs 5M240ZT100C5N
  • 5M240ZM100C4N vs 5M240ZT100C4N
  • 5M240ZM100C4N vs 5M240ZT100A5N
  • 5M240ZM100C4N vs 5M240ZM68I5N
  • 5M240ZM100C4N vs 5M240ZM68C5N
  • 5M240ZM100C4N vs 5M240ZM68C4N
  • 5M240ZM100C4N vs 5M240ZM100I5N
  • 5M240ZM100C4N vs 5M240ZM100C5N
  • 5M240ZM100C4N vs 5M2210ZF324I5N
  • 5M240ZM100C4N vs 5M2210ZF324I5
  • 5M240ZM100C4N vs 5M2210ZF324C5N
  • 5M240ZM100C4N vs 5M2210ZF324C4N
  • 5M240ZM100C4N vs 5M2210ZF256I5N
  • 5M240ZM100C4N vs 5M2210ZF256I5
  • 5M240ZM100C4N vs 5M2210ZF256C5N
  • 5M240ZM100C4N vs 5M2210ZF256C4N
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…