☰
5SEE9F45C2G
5SEE9F45C2G
Active
Description:  IC FPGA 840 I/O 1932FBGA
Manufacturer:  Intel
Datasheet:   5SEE9F45C2G Datasheet
History Price: $17,850.93667
In Stock: 1600
5SEE9F45C2G Specification
Specification
Part No
5SEE9F45C2G
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Stratix V E
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
317000
Number of Logic Elements/Cells
840000
Total RAM Bits
53248000
Number of I/O
840
Number of Gates
-
Voltage - Supply
0.87V ~ 0.93V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
1932-BBGA, FCBGA
Supplier Device Package
1932-FBGA, FC (45x45)
5SEE9F45C2G Related Parts
5SEE9F45C2L
5SEE9F45C2L
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45C2LG
5SEE9F45C2LG
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45C2LN
5SEE9F45C2LN
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45C2N
5SEE9F45C2N
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45C3G
5SEE9F45C3G
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45C3N
5SEE9F45C3N
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45C4G
5SEE9F45C4G
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45C4N
5SEE9F45C4N
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45I2G
5SEE9F45I2G
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45I2L
5SEE9F45I2L
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45I2LG
5SEE9F45I2LG
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45I2LN
5SEE9F45I2LN
Intel
IC FPGA 840 I/O 1932FBGA
5SEE9F45C2G Compare Parts
  • 5SEE9F45C2G vs 5SEEBH40I4G
  • 5SEE9F45C2G vs 5SEEBH40I3NYY
  • 5SEE9F45C2G vs 5SEEBH40I3N
  • 5SEE9F45C2G vs 5SEEBH40I3LN
  • 5SEE9F45C2G vs 5SEEBH40I3LG
  • 5SEE9F45C2G vs 5SEEBH40I3L
  • 5SEE9F45C2G vs 5SEEBH40I3G
  • 5SEE9F45C2G vs 5SEEBH40I2N
  • 5SEE9F45C2G vs 5SEEBH40I2LN
  • 5SEE9F45C2G vs 5SEEBH40I2LG
  • 5SEE9F45C2G vs 5SEEBH40I2L
  • 5SEE9F45C2G vs 5SEEBH40I2G
  • 5SEE9F45C2G vs 5SEEBH40C4N
  • 5SEE9F45C2G vs 5SEEBH40C4G
  • 5SEE9F45C2G vs 5SEEBH40C3N
  • 5SEE9F45C2G vs 5SEEBH40C3G
  • 5SEE9F45C2G vs 5SEEBH40C2N
  • 5SEE9F45C2G vs 5SEEBH40C2LN
  • 5SEE9F45C2G vs 5SEEBH40C2LG
  • 5SEE9F45C2G vs 5SEEBH40C2L
  • 5SEE9F45C2G vs 5SEEBH40C2G
  • 5SEE9F45C2G vs 5SEEBF45I4N
  • 5SEE9F45C2G vs 5SEEBF45I4G
  • 5SEE9F45C2G vs 5SEEBF45I3NYY
  • 5SEE9F45C2G vs 5SEEBF45I3N
  • 5SEE9F45C2G vs 5SEEBF45I3LN
  • 5SEE9F45C2G vs 5SEEBF45I3LG
  • 5SEE9F45C2G vs 5SEEBF45I3L
  • 5SEE9F45C2G vs 5SEEBF45I3G
  • 5SEE9F45C2G vs 5SEEBF45I2N
  • 5SEE9F45C2G vs 5SEEBF45I2LN
  • 5SEE9F45C2G vs 5SEEBF45I2LG
  • 5SEE9F45C2G vs 5SEEBF45I2L
  • 5SEE9F45C2G vs 5SEEBF45I2G
  • 5SEE9F45C2G vs 5SEEBF45C4N
  • 5SEE9F45C2G vs 5SEEBF45C4G
  • 5SEE9F45C2G vs 5SEEBF45C3N
  • 5SEE9F45C2G vs 5SEEBF45C3G
  • 5SEE9F45C2G vs 5SEEBF45C2N
  • 5SEE9F45C2G vs 5SEEBF45C2LN
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.