5SGSED6K2F40C2LN
5SGSED6K2F40C2LN
Obsolete
Description:  IC FPGA 696 I/O 1517FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 26400
5SGSED6K2F40C2LN Specification
Specification
Part No
5SGSED6K2F40C2LN
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Stratix V GS
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
220000
Number of Logic Elements/Cells
583000
Total RAM Bits
46080000
Number of I/O
696
Number of Gates
-
Voltage - Supply
0.82V ~ 0.88V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
1517-BBGA, FCBGA
Supplier Device Package
1517-FBGA (40x40)
5SGSED6K2F40C2LN PDF Datasheet
5SGSED6K2F40C2LN Related Parts
5SGSED6K1F40C2G
5SGSED6K1F40C2G
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K1F40C2L
5SGSED6K1F40C2L
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K1F40C2LG
5SGSED6K1F40C2LG
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K1F40C2LN
5SGSED6K1F40C2LN
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K1F40C2N
5SGSED6K1F40C2N
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K1F40I2G
5SGSED6K1F40I2G
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K1F40I2N
5SGSED6K1F40I2N
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K2F40C2G
5SGSED6K2F40C2G
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K2F40C2L
5SGSED6K2F40C2L
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K2F40C2LG
5SGSED6K2F40C2LG
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K2F40C2N
5SGSED6K2F40C2N
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K2F40C3G
5SGSED6K2F40C3G
Intel
IC FPGA 696 I/O 1517FBGA
5SGSED6K2F40C2LN Compare Parts
  • 5SGSED6K2F40C2LN vs 5SGXMBBR3H43I4G
  • 5SGSED6K2F40C2LN vs 5SGXMBBR3H43I3N
  • 5SGSED6K2F40C2LN vs 5SGXMBBR3H43I3LN
  • 5SGSED6K2F40C2LN vs 5SGXMBBR3H43I3LG
  • 5SGSED6K2F40C2LN vs 5SGXMBBR3H43I3G
  • 5SGSED6K2F40C2LN vs 5SGXMBBR3H43C4N
  • 5SGSED6K2F40C2LN vs 5SGXMBBR3H43C4G
  • 5SGSED6K2F40C2LN vs 5SGXMBBR3H43C3N
  • 5SGSED6K2F40C2LN vs 5SGXMBBR3H43C2N
  • 5SGSED6K2F40C2LN vs 5SGXMBBR3H43C2LN
  • 5SGSED6K2F40C2LN vs 5SGXMBBR3H43C2LG
  • 5SGSED6K2F40C2LN vs 5SGXMBBR3H43C2G
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H43I3N
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H43I3LNAA
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H43I3LN
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H43I3LG
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H43I3G
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H43I2N
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H43I2LNAB
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H43I2LN
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H43I2LG
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H43I2G
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H43C3N
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H43C3G
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H43C2N
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H43C2LN
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H43C2LG
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H43C2G
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H40I3NAB
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H40I3NAA
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H40I3N
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H40I3G
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H40I2N
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H40I2LNAC
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H40I2LNAB
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H40I2LN
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H40I2LG
  • 5SGSED6K2F40C2LN vs 5SGXMBBR2H40I2G
  • 5SGSED6K2F40C2LN vs 5SGXMBBR1H43I2N
  • 5SGSED6K2F40C2LN vs 5SGXMBBR1H43I2G
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.