A80386DXL-40
A80386DXL-40
Active
Description:  IC MPU 40MHZ 132CPGA
Manufacturer:  Advanced Micro Devices
History Price: $29.87000
In Stock: 10800
A80386DXL-40 Specification
Specification
Part No
A80386DXL-40
Category
Embedded - Microprocessors
Manufacturer
Advanced Micro Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
Am386DXL
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
40MHz
Co-Processors/DSP
Math Engine; 387DX
RAM Controllers
-
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
-
SATA
-
USB
-
Voltage - I/O
5V
Operating Temperature
0 ℃ ~ 100 ℃ (TC)
Security Features
-
Package / Case
Through Hole
Supplier Device Package
132-BCPGA
A80386DXL-40 PDF Datasheet
A80386DXL-40 Related Parts
A80188
A80188
Intel
IC MPU IAPX86 8MHZ 68PGA
A8028610
A8028610
Intel
IC MPU IAPX86 10MHZ 68CPGA
A8028612
A8028612
Intel
IC MPU IAPX86 12MHZ 68CPGA
A80C188XL25
A80C188XL25
Intel
IC MPU I186 25MHZ 68CPGA
A80C286-12
A80C286-12
Rochester Electronics
MICROPROCESSOR, CMOS
A80286-8
A80286-8
Intel
IC MPU IAPX86 8MHZ 68CPGA
A80486DX2DA66
A80486DX2DA66
Intel
IC MPU INTEL486DX 66MHZ 168CPGA
A80486DX2SA66
A80486DX2SA66
Intel
IC MPU INTELDX2 66MHZ 168CPGA
A80860XP-40
A80860XP-40
Intel
IC MPU I860 XR 40MHZ 262CPGA
A80860XP-50
A80860XP-50
Intel
RISC MPU, 64-BIT, 50MHZ CPGA262
A80960HA40
A80960HA40
Intel
IC MPU 40MHZ 168CPGA
A80960HD66
A80960HD66
Intel
IC MPU 66MHZ 168CPGA
A80386DXL-40 Description
The Advanced Micro Devices A80386DXL-40 is a microprocessor that was part of the 80386 family, which was introduced in the late 1980s. This family of processors marked a significant advancement in computing technology, providing enhanced performance and capabilities compared to its predecessors. Below is a detailed overview of the A80386DXL-40, including its specifications and features.

## Overview

The A80386DXL-40 is a 32-bit microprocessor that operates at a clock speed of 40 MHz. It is designed for use in personal computers and workstations, providing a robust architecture for multitasking and complex applications. The processor is notable for its ability to handle both 32-bit and 16-bit applications, making it versatile for various software environments.

## Key Specifications

1. Architecture:
- 32-bit architecture
- Compatible with 16-bit applications

2. Clock Speed:
- 40 MHz

3. Data Bus Width:
- 32 bits

4. Address Bus Width:
- 32 bits, allowing for a maximum addressable memory space of 4 GB.

5. Transistor Count:
- Approximately 275,000 transistors, which was a significant number for its time, enabling more complex processing capabilities.

6. Instruction Set:
- Supports a comprehensive instruction set, including both integer and floating-point operations, as well as advanced features like virtual memory management.

7. Cache Memory:
- The A80386DXL-40 typically supports an external cache, which can significantly enhance performance by reducing the time needed to access frequently used data.

8. Power Consumption:
- The typical power consumption is around 1.5 watts, which was efficient for a processor of its capabilities during its era.

9. Package Type:
- The processor is available in a PGA (Pin Grid Array) package, which allows for easy integration into motherboards.

10. Operating Modes:
- The A80386DXL-40 supports multiple operating modes, including real mode, protected mode, and virtual 8086 mode, enabling it to run a wide range of operating systems and applications.

## Features

- Multitasking Support: The A80386DXL-40 introduced hardware support for multitasking, allowing multiple processes to run simultaneously without significant performance degradation.

- Virtual Memory: The processor%27s ability to manage virtual memory allows for more efficient use of system resources, enabling applications to use more memory than is physically available.

- Enhanced Performance: With its 32-bit architecture and 40 MHz clock speed, the A80386DXL-40 provided a substantial performance boost over earlier 16-bit processors, making it suitable for more demanding applications.

- Compatibility: The A80386DXL-40 is backward compatible with the 80286 and 8086 processors, allowing users to run older software without issues.

## Applications

The A80386DXL-40 was widely used in personal computers, workstations, and servers during the late 1980s and early 1990s. It was particularly popular in environments that required robust multitasking capabilities, such as business applications, engineering software, and early graphical user interfaces.

## Conclusion

The Advanced Micro Devices A80386DXL-40 microprocessor played a crucial role in the evolution of computing technology. Its 32-bit architecture, multitasking capabilities, and support for virtual memory set the stage for future advancements in microprocessor design. While it has since been surpassed by more advanced processors, the A80386DXL-40 remains a significant milestone in the history of computing.
A80386DXL-40 Compare Parts
  • A80386DXL-40 vs A80C188XL25
  • A80386DXL-40 vs A8028612
  • A80386DXL-40 vs A8028610
  • A80386DXL-40 vs A80188
  • A80386DXL-40 vs A80C188XL20
  • A80386DXL-40 vs A80960JF33
  • A80386DXL-40 vs A80960JD50
  • A80386DXL-40 vs A80960HT75
  • A80386DXL-40 vs A80960HD80
  • A80386DXL-40 vs A80960HD66
  • A80386DXL-40 vs A80960HA40
  • A80386DXL-40 vs A80860XP-50
  • A80386DXL-40 vs A80860XP-40
  • A80386DXL-40 vs A80486DX2SA66
  • A80386DXL-40 vs A80486DX2DA66
  • A80386DXL-40 vs A80286-8
  • A80386DXL-40 vs A80386DXL-33
  • A80386DXL-40 vs A80386DXL-25
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!