Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory - Controllers
/ Intel AC82GM45SLB94
AC82GM45SLB94
Active
Memory - Controllers
Description:
82GM45 - GRAPHICS MEMORY CONTROL
Manufacturer:
Intel
Datasheet:
AC82GM45SLB94 Datasheet
History Price: Active
In Stock: 7620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AC82GM45SLB94 Specification
Specification
Part No
AC82GM45SLB94
Category
Memory - Controllers
Manufacturer
Intel
Series
Intel4
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Dynamic RAM (DRAM)
Voltage - Supply
-
Operating Temperature
100℃
Mounting Type
Surface Mount
Package / Case
1329-BFBGA, FCBGA
Supplier Device Package
1329-FCBGA (34x34)
AC82GM45SLB94 PDF Datasheet
AC82GM45SLB94 Datasheet
Click and Download: AC82GM45SLB94 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend