Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - System On Chip (SoC)
/ Intel AGFB027R24C2E2VR2
AGFB027R24C2E2VR2
Active
Embedded - System On Chip (SoC)
Description:
IC FPGA AGILEX-F 2340FBGA
Manufacturer:
Intel
Datasheet:
AGFB027R24C2E2VR2 Datasheet
History Price: $68,618.34000
In Stock: 32740
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AGFB027R24C2E2VR2 Specification
Specification
Part No
AGFB027R24C2E2VR2
Category
Embedded - System On Chip (SoC)
Manufacturer
Intel
Series
Agilex F
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MPU, FPGA
Core Processor
Quad ARM? Cortex?-A53 MPCore? with CoreSight?, ARM NEON, Floating point
Flash Size
-
RAM Size
256KB
Peripherals
DMA, WDT
Connectivity
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
1.4GHz
Primary Attributes
FPGA - 2.7M Logic Elements
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
-
Supplier Device Package
-
AGFB027R24C2E2VR2 PDF Datasheet
AGFB027R24C2E2VR2 Datasheet
Click and Download: AGFB027R24C2E2VR2 Datasheet
AGFB027R24C2E2VR2 Related Parts
AGFA006R16A2E1V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E2V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E3E
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E3V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E4X
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I1V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I2V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I3E
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I3V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A3E3E
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A3E3V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A3E4F
Intel
IC FPGA AGILEX-F 1546FBGA
AGFB027R24C2E2VR2 Compare Parts
AGFB027R24C2E2VR2 vs AGFD023R25A3E4X
AGFB027R24C2E2VR2 vs AGFD023R25A3E3E
AGFB027R24C2E2VR2 vs AGFD023R25A2I3V
AGFB027R24C2E2VR2 vs AGFD023R25A2I3E
AGFB027R24C2E2VR2 vs AGFD023R25A2I2V
AGFB027R24C2E2VR2 vs AGFD023R25A2E4X
AGFB027R24C2E2VR2 vs AGFD023R25A2E4F
AGFB027R24C2E2VR2 vs AGFD023R25A2E3V
AGFB027R24C2E2VR2 vs AGFD023R25A2E3E
AGFB027R24C2E2VR2 vs AGFD023R25A2E2V
AGFB027R24C2E2VR2 vs AGFD023R25A1I1V
AGFB027R24C2E2VR2 vs AGFD023R25A1E1V
AGFB027R24C2E2VR2 vs AGFD019R25A3I3E
AGFB027R24C2E2VR2 vs AGFD019R25A3E4X
AGFB027R24C2E2VR2 vs AGFD019R25A3E3E
AGFB027R24C2E2VR2 vs AGFD019R25A2I3V
AGFB027R24C2E2VR2 vs AGFD019R25A2I3E
AGFB027R24C2E2VR2 vs AGFD019R25A2I2V
AGFB027R24C2E2VR2 vs AGFD019R25A2E4X
AGFB027R24C2E2VR2 vs AGFD019R25A2E4F
AGFB027R24C2E2VR2 vs AGFD019R25A2E3V
AGFB027R24C2E2VR2 vs AGFD019R25A2E3E
AGFB027R24C2E2VR2 vs AGFD019R25A2E2V
AGFB027R24C2E2VR2 vs AGFD019R25A1I1V
AGFB027R24C2E2VR2 vs AGFD019R25A1E1V
AGFB027R24C2E2VR2 vs AGFC023R25A3I3E
AGFB027R24C2E2VR2 vs AGFC023R25A3E4X
AGFB027R24C2E2VR2 vs AGFC023R25A3E3E
AGFB027R24C2E2VR2 vs AGFC023R25A2I3V
AGFB027R24C2E2VR2 vs AGFC023R25A2I3E
AGFB027R24C2E2VR2 vs AGFC023R25A2I2V
AGFB027R24C2E2VR2 vs AGFC023R25A2E4X
AGFB027R24C2E2VR2 vs AGFC023R25A2E4F
AGFB027R24C2E2VR2 vs AGFC023R25A2E3V
AGFB027R24C2E2VR2 vs AGFC023R25A2E3E
AGFB027R24C2E2VR2 vs AGFC023R25A2E2V
AGFB027R24C2E2VR2 vs AGFC023R25A2E1V
AGFB027R24C2E2VR2 vs AGFC023R25A1I1V
AGFB027R24C2E2VR2 vs AGFC023R25A1E1V
AGFB027R24C2E2VR2 vs AGFC019R25A3I3E
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
2026-09-18 21:39
Perfect as usual :)