Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - System On Chip (SoC)
/ Intel AGFD019R25A3I3E
AGFD019R25A3I3E
Active
Embedded - System On Chip (SoC)
Description:
IC FPGA AGILEX-F 2581FBGA
Manufacturer:
Intel
Datasheet:
AGFD019R25A3I3E Datasheet
History Price: $37,105.29000
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AGFD019R25A3I3E Specification
Specification
Part No
AGFD019R25A3I3E
Category
Embedded - System On Chip (SoC)
Manufacturer
Intel
Series
Agilex F
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MPU, FPGA
Core Processor
Quad ARM? Cortex?-A53 MPCore? with CoreSight?, ARM NEON, Floating point
Flash Size
-
RAM Size
256KB
Peripherals
DMA, WDT
Connectivity
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
1.4GHz
Primary Attributes
FPGA - 1.9M Logic Elements
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
-
Supplier Device Package
-
AGFD019R25A3I3E PDF Datasheet
AGFD019R25A3I3E Datasheet
Click and Download: AGFD019R25A3I3E Datasheet
AGFD019R25A3I3E Related Parts
AGFA006R16A2E1V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E2V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E3E
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E3V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E4X
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I1V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I2V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I3E
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I3V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A3E3E
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A3E3V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A3E4F
Intel
IC FPGA AGILEX-F 1546FBGA
AGFD019R25A3I3E Compare Parts
AGFD019R25A3I3E vs AGFD023R25A3E4X
AGFD019R25A3I3E vs AGFD023R25A3E3E
AGFD019R25A3I3E vs AGFD023R25A2I3V
AGFD019R25A3I3E vs AGFD023R25A2I3E
AGFD019R25A3I3E vs AGFD023R25A2I2V
AGFD019R25A3I3E vs AGFD023R25A2E4X
AGFD019R25A3I3E vs AGFD023R25A2E4F
AGFD019R25A3I3E vs AGFD023R25A2E3V
AGFD019R25A3I3E vs AGFD023R25A2E3E
AGFD019R25A3I3E vs AGFD023R25A2E2V
AGFD019R25A3I3E vs AGFD023R25A1I1V
AGFD019R25A3I3E vs AGFD023R25A1E1V
AGFD019R25A3I3E vs AGFD019R25A3E4X
AGFD019R25A3I3E vs AGFD019R25A3E3E
AGFD019R25A3I3E vs AGFD019R25A2I3V
AGFD019R25A3I3E vs AGFD019R25A2I3E
AGFD019R25A3I3E vs AGFD019R25A2I2V
AGFD019R25A3I3E vs AGFD019R25A2E4X
AGFD019R25A3I3E vs AGFD019R25A2E4F
AGFD019R25A3I3E vs AGFD019R25A2E3V
AGFD019R25A3I3E vs AGFD019R25A2E3E
AGFD019R25A3I3E vs AGFD019R25A2E2V
AGFD019R25A3I3E vs AGFD019R25A1I1V
AGFD019R25A3I3E vs AGFD019R25A1E1V
AGFD019R25A3I3E vs AGFC023R25A3I3E
AGFD019R25A3I3E vs AGFC023R25A3E4X
AGFD019R25A3I3E vs AGFC023R25A3E3E
AGFD019R25A3I3E vs AGFC023R25A2I3V
AGFD019R25A3I3E vs AGFC023R25A2I3E
AGFD019R25A3I3E vs AGFC023R25A2I2V
AGFD019R25A3I3E vs AGFC023R25A2E4X
AGFD019R25A3I3E vs AGFC023R25A2E4F
AGFD019R25A3I3E vs AGFC023R25A2E3V
AGFD019R25A3I3E vs AGFC023R25A2E3E
AGFD019R25A3I3E vs AGFC023R25A2E2V
AGFD019R25A3I3E vs AGFC023R25A2E1V
AGFD019R25A3I3E vs AGFC023R25A1I1V
AGFD019R25A3I3E vs AGFC023R25A1E1V
AGFD019R25A3I3E vs AGFC019R25A3I3E
AGFD019R25A3I3E vs AGFC019R25A3E4X
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.