AGIB022R31B2E2V
AGIB022R31B2E2V
Active
Description:  IC FPGA AGILEX-I 3184FBGA
Manufacturer:  Intel
History Price: $70,794.25000
In Stock: 5200
AGIB022R31B2E2V Specification
Specification
Part No
AGIB022R31B2E2V
Category
Embedded - System On Chip (SoC)
Manufacturer
Intel
Series
Agilex I
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MPU, FPGA
Core Processor
Quad ARM? Cortex?-A53 MPCore? with CoreSight?, ARM NEON, Floating point
Flash Size
-
RAM Size
256KB
Peripherals
DMA, WDT
Connectivity
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
1.4GHz
Primary Attributes
FPGA - 2.2M Logic Elements
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
-
Supplier Device Package
-
AGIB022R31B2E2V PDF Datasheet
AGIB022R31B2E2V Related Parts
AGIB019R18A1E1V
AGIB019R18A1E1V
Intel
IC FPGA AGILEX-I 1805FBGA
AGIB019R18A1E2V
AGIB019R18A1E2V
Intel
IC FPGA AGILEX-I 1805FBGA
AGIB019R18A2E1V
AGIB019R18A2E1V
Intel
IC FPGA AGILEX-I 1805FBGA
AGIB019R18A2E2V
AGIB019R18A2E2V
Intel
IC FPGA AGILEX-I 1805FBGA
AGIB019R18A2E3E
AGIB019R18A2E3E
Intel
IC FPGA AGILEX-I 1805FBGA
AGIB019R18A2E3V
AGIB019R18A2E3V
Intel
IC FPGA AGILEX-I 1805FBGA
AGIB022R31B1E1V
AGIB022R31B1E1V
Intel
IC FPGA AGILEX-I 3184FBGA
AGIB022R31B1E2V
AGIB022R31B1E2V
Intel
IC FPGA AGILEX-I 3184FBGA
AGIB022R31B1I1V
AGIB022R31B1I1V
Intel
IC FPGA AGILEX-I 3184FBGA
AGIB022R31B1I2V
AGIB022R31B1I2V
Intel
IC FPGA AGILEX-I 3184FBGA
AGIB022R31B2E1V
AGIB022R31B2E1V
Intel
IC FPGA AGILEX-I 3184FBGA
AGIB022R31B2E2VAA
AGIB022R31B2E2VAA
Intel
IC FPGA AGILEX-I 3184FBGA
AGIB022R31B2E2V Compare Parts
  • AGIB022R31B2E2V vs AGID023R18A2E3E
  • AGIB022R31B2E2V vs AGID023R18A2E2V
  • AGIB022R31B2E2V vs AGID023R18A2E1V
  • AGIB022R31B2E2V vs AGID023R18A1E2V
  • AGIB022R31B2E2V vs AGID023R18A1E1V
  • AGIB022R31B2E2V vs AGID019R18A2E3V
  • AGIB022R31B2E2V vs AGID019R18A2E3E
  • AGIB022R31B2E2V vs AGID019R18A2E2V
  • AGIB022R31B2E2V vs AGID019R18A2E1V
  • AGIB022R31B2E2V vs AGID019R18A1E2V
  • AGIB022R31B2E2V vs AGID019R18A1E1V
  • AGIB022R31B2E2V vs AGIB027R31B3I3E
  • AGIB022R31B2E2V vs AGIB027R31B3E3E
  • AGIB022R31B2E2V vs AGIB027R31B2I3V
  • AGIB022R31B2E2V vs AGIB027R31B2I3E
  • AGIB022R31B2E2V vs AGIB027R31B2I2V
  • AGIB022R31B2E2V vs AGIB027R31B2I1V
  • AGIB022R31B2E2V vs AGIB027R31B2E3VR0
  • AGIB022R31B2E2V vs AGIB027R31B2E3VAA
  • AGIB022R31B2E2V vs AGIB027R31B2E3V
  • AGIB022R31B2E2V vs AGIB027R31B2E3E
  • AGIB022R31B2E2V vs AGIB027R31B2E2VR0
  • AGIB022R31B2E2V vs AGIB027R31B2E2VAA
  • AGIB022R31B2E2V vs AGIB027R31B2E2V
  • AGIB022R31B2E2V vs AGIB027R31B2E1V
  • AGIB022R31B2E2V vs AGIB027R31B1I2V
  • AGIB022R31B2E2V vs AGIB027R31B1I1V
  • AGIB022R31B2E2V vs AGIB027R31B1E2V
  • AGIB022R31B2E2V vs AGIB027R31B1E1VAA
  • AGIB022R31B2E2V vs AGIB027R31B1E1V
  • AGIB022R31B2E2V vs AGIB027R29B1E2VR3
  • AGIB022R31B2E2V vs AGIB027R29A2E2VR3
  • AGIB022R31B2E2V vs AGIB027R29A2E2VR0
  • AGIB022R31B2E2V vs AGIB027R29A1E2VR3
  • AGIB022R31B2E2V vs AGIB027R29A1E2VR0
  • AGIB022R31B2E2V vs AGIB023R18A2E3V
  • AGIB022R31B2E2V vs AGIB023R18A2E3E
  • AGIB022R31B2E2V vs AGIB023R18A2E2V
  • AGIB022R31B2E2V vs AGIB023R18A2E1V
  • AGIB022R31B2E2V vs AGIB023R18A1E2V
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description