☰
CYCLONE 10 LP
CYCLONE 10 LP
Active
Description:  PROTOTYPE
Manufacturer:  Intel
History Price: Active
In Stock: 25280
CYCLONE 10 LP Specification
Specification
Part No
CYCLONE 10 LP
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
-
Core Processor
-
Co-Processor
-
Speed
-
Flash Size
-
RAM Size
-
Connector Type
-
Size / Dimension
-
Operating Temperature
-
CYCLONE 10 LP Description

The Intel Cyclone 10 LP family is a series of low-power, high-performance FPGAs designed for cost-sensitive and power-efficient applications. The Cyclone 10 LP family is an ideal choice for designs that require flexibility, performance, and low power consumption while maintaining a competitive price point. These FPGAs are suitable for a variety of applications, including consumer electronics, automotive systems, industrial automation, and communications.

## Key Features

* Low Power Consumption: As part of the Cyclone 10 family, the LP series is specifically optimized for low-power operation, making it ideal for battery-powered, portable, and other energy-efficient applications.
* Performance-Optimized: Despite its low-power characteristics, the Cyclone 10 LP FPGA provides excellent performance with fast logic and DSP operations, making it suitable for high-throughput applications.
* Small Form Factor: These FPGAs are available in a range of small form factors, making them easy to integrate into space-constrained designs while offering flexibility for diverse system requirements.
* High I/O Density: With a high I/O count and fast signal processing capabilities, the Cyclone 10 LP series is ideal for systems that require efficient data transfer and real-time processing.
* Wide Voltage Range: Cyclone 10 LP devices operate over a wide voltage range, ensuring compatibility with various power supplies in embedded and industrial applications.

## Specifications

* Device Families and Variants: The Cyclone 10 LP series includes multiple variants with differing levels of resources, including the number of logic elements (LEs), memory blocks, and I/O pins. Variants include up to 50K logic elements for lower-end devices and can scale up to 100K logic elements in larger configurations.
* Logic Elements (LEs): Logic elements are the core building blocks of the FPGA. The Cyclone 10 LP family offers up to 100,000 LEs depending on the model, providing sufficient resources for a wide range of applications, from simple to complex designs.
* DSP Blocks: The Cyclone 10 LP features dedicated DSP blocks that support high-performance arithmetic operations. These blocks are optimized for signal processing, video processing, and other computationally intensive tasks. The number of DSP blocks varies by model.
* Memory: The FPGA family includes embedded memory blocks (M9K or similar) that can be used for implementing distributed RAM, FIFOs, and other memory-based functions. The total memory capacity can range from several megabits to larger configurations depending on the model.
* I/O Count and Speed: The I/O count can range up to 200+ I/Os with support for high-speed interfaces such as LVDS (Low Voltage Differential Signaling) and LVCMOS. This makes the device capable of handling complex communication protocols.
* Clock Management: Cyclone 10 LP FPGAs include integrated clock management features, such as PLLs (Phase-Locked Loops), to support multiple clock domains and manage jitter in high-speed designs.
* Voltage Range: The operating voltage for Cyclone 10 LP devices is typically from 1.1V to 3.3V, making it compatible with a wide range of power systems. This allows the FPGA to operate efficiently in both low and high-voltage environments.
* Package Types: The Cyclone 10 LP family offers a variety of package types including BGA (Ball Grid Array) and QFN (Quad Flat No-lead), with pin counts ranging from 48 pins to over 500 pins, catering to different design needs.

## Performance and Features

* Low Power Design: The Cyclone 10 LP family is built on Intel's 28nm low-power process technology, ensuring low static and dynamic power consumption. The devices are ideal for portable and battery-operated devices where power efficiency is a top priority.
* Reduced Power Mode: In addition to its overall low power consumption, Cyclone 10 LP FPGAs support power-down modes, which help reduce power consumption even further when the device is not active.
* Fast Processing Speed: The FPGAs offer fast operating speeds with clock frequencies up to 500 MHz, ensuring high throughput for applications like signal processing, communications, and image processing.
* Flexible Logic: The FPGA’s configurable logic allows for complex custom designs, providing flexibility for various use cases, from simple control logic to advanced signal processing systems.
* High Bandwidth: The Cyclone 10 LP series offers high-bandwidth memory and I/O interfaces, enabling quick data transfer for high-speed applications like video streaming and communications.

## Applications

* Consumer Electronics: Cyclone 10 LP FPGAs are well-suited for consumer electronics such as smart TVs, gaming consoles, and wearable devices, where low power and high-speed processing are critical.
* Automotive: These FPGAs are used in automotive applications, including advanced driver-assistance systems (ADAS), infotainment systems, and autonomous driving systems. Their low power consumption and high-speed capabilities make them suitable for automotive environments.
* Industrial Automation: In factory automation, robotics, and industrial control systems, the Cyclone 10 LP provides the flexibility needed to handle various control and monitoring tasks, while maintaining power efficiency.
* Telecommunications: Cyclone 10 LP FPGAs are ideal for networking and communication systems where high-speed data transfer and processing capabilities are necessary, such as in base stations, routers, and mobile infrastructure.
* Medical Devices: These FPGAs are used in medical imaging and diagnostic systems, where precision and low power are required to support real-time image processing and signal acquisition.
* IoT (Internet of Things): Due to their low power and small form factor, Cyclone 10 LP FPGAs are commonly used in IoT devices, providing the necessary computational power for edge devices while optimizing battery life.

## Advantages

* Cost-Effective: The Cyclone 10 LP family offers a low-cost FPGA solution for applications that require good performance without the need for the high-end features of larger FPGAs. This makes it ideal for cost-sensitive designs.
* Low Power Consumption: The main advantage of the Cyclone 10 LP family is its low power consumption, which is crucial for mobile, portable, and battery-powered applications.
* Scalable Performance: The family provides a scalable range of devices, with different sizes of logic elements, memory, and I/O capabilities, making it suitable for various levels of complexity in designs.
* Design Flexibility: With its programmable logic, DSP blocks, and memory resources, the Cyclone 10 LP FPGA offers high flexibility, allowing for custom designs in diverse applications.

## Conclusion

The Intel Cyclone 10 LP family is an excellent choice for low-power, cost-sensitive applications that require efficient, high-performance FPGA solutions. With its combination of high logic density, low power consumption, flexible I/O, and DSP capabilities, the Cyclone 10 LP is ideal for a wide range of industries, including consumer electronics, automotive, industrial, telecommunications, and medical fields. The scalability and flexibility of this FPGA series allow engineers to optimize designs for cost, performance, and power consumption, making it a valuable solution for embedded and high-performance computing applications.
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping