☰
EC7100VQI
EC7100VQI
Obsolete
Description:  IC REG CTRLR FPGA 1OUT 20QFN
Manufacturer:  Intel
Datasheet:   EC7100VQI Datasheet
History Price: Obsolete
In Stock: 45120
EC7100VQI Specification
Specification
Part No
EC7100VQI
Category
PMIC - Special Purpose Regulators
Manufacturer
Intel
Series
Enpirion
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, FPGA
Voltage - Input
3.3V ~ 25V
Number of Outputs
1
Voltage - Output
0.5V ~ 5V
Operating Temperature
-10 ℃ ~ 100 ℃
Mounting Type
Surface Mount
Package / Case
20-VFQFN Exposed Pad
Supplier Device Package
20-QFN (3x4)
EC7100VQI PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description