Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP1AGX35DF780C6
EP1AGX35DF780C6
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 341 I/O 780FBGA
Manufacturer:
Intel
Datasheet:
EP1AGX35DF780C6 Datasheet
History Price: Obsolete
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EP1AGX35DF780C6 Specification
Specification
Part No
EP1AGX35DF780C6
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
Arria GX
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
1676
Number of Logic Elements/Cells
33520
Total RAM Bits
1348416
Number of I/O
341
Number of Gates
-
Voltage - Supply
1.15V ~ 1.25V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
780-BBGA
Supplier Device Package
780-FBGA (29x29)
EP1AGX35DF780C6 PDF Datasheet
EP1AGX35DF780C6 Datasheet
Click and Download: EP1AGX35DF780C6 Datasheet
EP1AGX35DF780C6 Related Parts
EP1AGX20CF484C6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484C6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484I6
Altera
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484I6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484I6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF780C6
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX20CF780C6N
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX20CF780I6
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX20CF780I6N
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX35CF484C6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX35CF484C6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX35CF484I6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX35DF780C6 Compare Parts
EP1AGX35DF780C6 vs EP1SGX40GF1020I6N
EP1AGX35DF780C6 vs EP1SGX40GF1020I6
EP1AGX35DF780C6 vs EP1SGX40GF1020C7N
EP1AGX35DF780C6 vs EP1SGX40GF1020C7N
EP1AGX35DF780C6 vs EP1SGX40GF1020C7
EP1AGX35DF780C6 vs EP1SGX40GF1020C7
EP1AGX35DF780C6 vs EP1SGX40GF1020C6N
EP1AGX35DF780C6 vs EP1SGX40GF1020C6BN
EP1AGX35DF780C6 vs EP1SGX40GF1020C6B
EP1AGX35DF780C6 vs EP1SGX40GF1020C6B
EP1AGX35DF780C6 vs EP1SGX40GF1020C6
EP1AGX35DF780C6 vs EP1SGX40GF1020C6
EP1AGX35DF780C6 vs EP1SGX40GF1020C5N
EP1AGX35DF780C6 vs EP1SGX40GF1020C5N
EP1AGX35DF780C6 vs EP1SGX40GF1020C5
EP1AGX35DF780C6 vs EP1SGX40GF1020C5
EP1AGX35DF780C6 vs EP1SGX40DF1020I6N
EP1AGX35DF780C6 vs EP1SGX40DF1020I6N
EP1AGX35DF780C6 vs EP1SGX40DF1020C7N
EP1AGX35DF780C6 vs EP1SGX40DF1020C7N
EP1AGX35DF780C6 vs EP1SGX40DF1020C7
EP1AGX35DF780C6 vs EP1SGX40DF1020C7
EP1AGX35DF780C6 vs EP1SGX40DF1020C6N
EP1AGX35DF780C6 vs EP1SGX40DF1020C6BN
EP1AGX35DF780C6 vs EP1SGX40DF1020C6
EP1AGX35DF780C6 vs EP1SGX40DF1020C6
EP1AGX35DF780C6 vs EP1SGX40DF1020C5N
EP1AGX35DF780C6 vs EP1SGX40DF1020C5
EP1AGX35DF780C6 vs EP1SGX25FF1020I6N
EP1AGX35DF780C6 vs EP1SGX25FF1020I6N
EP1AGX35DF780C6 vs EP1SGX25FF1020I6
EP1AGX35DF780C6 vs EP1SGX25FF1020C7N
EP1AGX35DF780C6 vs EP1SGX25FF1020C7
EP1AGX35DF780C6 vs EP1SGX25FF1020C7
EP1AGX35DF780C6 vs EP1SGX25FF1020C6N
EP1AGX35DF780C6 vs EP1SGX25FF1020C6N
EP1AGX35DF780C6 vs EP1SGX25FF1020C6
EP1AGX35DF780C6 vs EP1SGX25FF1020C5N
EP1AGX35DF780C6 vs EP1SGX25FF1020C5
EP1AGX35DF780C6 vs EP1SGX25DF672I6N
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.