Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP1K50FC484-2N
EP1K50FC484-2N
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA 249 I/O 484FBGA
Manufacturer:
Intel
Datasheet:
EP1K50FC484-2N Datasheet
History Price: Obsolete
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EP1K50FC484-2N Specification
Specification
Part No
EP1K50FC484-2N
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
ACEX-1K
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
360
Number of Logic Elements/Cells
2880
Total RAM Bits
40960
Number of I/O
249
Number of Gates
199000
Voltage - Supply
2.375V ~ 2.625V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Package / Case
484-BBGA
Supplier Device Package
484-FBGA (23x23)
EP1K50FC484-2N PDF Datasheet
EP1K50FC484-2N Datasheet
Click and Download: EP1K50FC484-2N Datasheet
EP1K50FC484-2N Related Parts
EP1AGX20CF484C6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484C6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484I6
Altera
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484I6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF484I6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX20CF780C6
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX20CF780C6N
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX20CF780I6
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX20CF780I6N
Intel
IC FPGA 341 I/O 780FBGA
EP1AGX35CF484C6
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX35CF484C6N
Intel
IC FPGA 230 I/O 484FBGA
EP1AGX35CF484I6
Intel
IC FPGA 230 I/O 484FBGA
EP1K50FC484-2N Compare Parts
EP1K50FC484-2N vs EP1SGX40GF1020I6N
EP1K50FC484-2N vs EP1SGX40GF1020I6
EP1K50FC484-2N vs EP1SGX40GF1020C7N
EP1K50FC484-2N vs EP1SGX40GF1020C7N
EP1K50FC484-2N vs EP1SGX40GF1020C7
EP1K50FC484-2N vs EP1SGX40GF1020C7
EP1K50FC484-2N vs EP1SGX40GF1020C6N
EP1K50FC484-2N vs EP1SGX40GF1020C6BN
EP1K50FC484-2N vs EP1SGX40GF1020C6B
EP1K50FC484-2N vs EP1SGX40GF1020C6B
EP1K50FC484-2N vs EP1SGX40GF1020C6
EP1K50FC484-2N vs EP1SGX40GF1020C6
EP1K50FC484-2N vs EP1SGX40GF1020C5N
EP1K50FC484-2N vs EP1SGX40GF1020C5N
EP1K50FC484-2N vs EP1SGX40GF1020C5
EP1K50FC484-2N vs EP1SGX40GF1020C5
EP1K50FC484-2N vs EP1SGX40DF1020I6N
EP1K50FC484-2N vs EP1SGX40DF1020I6N
EP1K50FC484-2N vs EP1SGX40DF1020C7N
EP1K50FC484-2N vs EP1SGX40DF1020C7N
EP1K50FC484-2N vs EP1SGX40DF1020C7
EP1K50FC484-2N vs EP1SGX40DF1020C7
EP1K50FC484-2N vs EP1SGX40DF1020C6N
EP1K50FC484-2N vs EP1SGX40DF1020C6BN
EP1K50FC484-2N vs EP1SGX40DF1020C6
EP1K50FC484-2N vs EP1SGX40DF1020C6
EP1K50FC484-2N vs EP1SGX40DF1020C5N
EP1K50FC484-2N vs EP1SGX40DF1020C5
EP1K50FC484-2N vs EP1SGX25FF1020I6N
EP1K50FC484-2N vs EP1SGX25FF1020I6N
EP1K50FC484-2N vs EP1SGX25FF1020I6
EP1K50FC484-2N vs EP1SGX25FF1020C7N
EP1K50FC484-2N vs EP1SGX25FF1020C7
EP1K50FC484-2N vs EP1SGX25FF1020C7
EP1K50FC484-2N vs EP1SGX25FF1020C6N
EP1K50FC484-2N vs EP1SGX25FF1020C6N
EP1K50FC484-2N vs EP1SGX25FF1020C6
EP1K50FC484-2N vs EP1SGX25FF1020C5N
EP1K50FC484-2N vs EP1SGX25FF1020C5
EP1K50FC484-2N vs EP1SGX25DF672I6N
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.