Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array)
/ Intel EP2A25B652C7
EP2A25B652C7
Obsolete
Embedded - FPGAs (Field Programmable Gate Array)
Description:
IC FPGA
Manufacturer:
Intel
Datasheet:
EP2A25B652C7 Datasheet
History Price: Obsolete
In Stock: 27040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EP2A25B652C7 Specification
Specification
Part No
EP2A25B652C7
Category
Embedded - FPGAs (Field Programmable Gate Array)
Manufacturer
Intel
Series
APEX II
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of LABs/CLBs
2430
Number of Logic Elements/Cells
24320
Total RAM Bits
622592
Number of I/O
-
Number of Gates
2750000
Voltage - Supply
1.425V ~ 1.575V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃ (TJ)
Package / Case
-
Supplier Device Package
-
EP2A25B652C7 PDF Datasheet
EP2A25B652C7 Datasheet
Click and Download: EP2A25B652C7 Datasheet
EP2A25B652C7 Related Parts
EP20K1000CB652C7
Altera
IC FPGA 488 I/O 652BGA
EP20K1000CB652C7
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C7ES
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C7N
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C8
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C8ES
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C8N
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C9
Altera
IC FPGA 488 I/O 652BGA
EP20K1000CB652C9
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C9ES
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CB652C9N
Intel
IC FPGA 488 I/O 652BGA
EP20K1000CF33C7
Altera
IC FPGA 708 I/O 1020FBGA
EP2A25B652C7 Compare Parts
EP2A25B652C7 vs EP2SGX90FF1508I4N
EP2A25B652C7 vs EP2SGX90FF1508I4
EP2A25B652C7 vs EP2SGX90FF1508C5N
EP2A25B652C7 vs EP2SGX90FF1508C5ES
EP2A25B652C7 vs EP2SGX90FF1508C5
EP2A25B652C7 vs EP2SGX90FF1508C5
EP2A25B652C7 vs EP2SGX90FF1508C4N
EP2A25B652C7 vs EP2SGX90FF1508C4
EP2A25B652C7 vs EP2SGX90FF1508C3N
EP2A25B652C7 vs EP2SGX90FF1508C3
EP2A25B652C7 vs EP2SGX90EF1508C5
EP2A25B652C7 vs EP2SGX90EF1152I4N
EP2A25B652C7 vs EP2SGX90EF1152I4
EP2A25B652C7 vs EP2SGX90EF1152C5N
EP2A25B652C7 vs EP2SGX90EF1152C5ES
EP2A25B652C7 vs EP2SGX90EF1152C5
EP2A25B652C7 vs EP2SGX90EF1152C5
EP2A25B652C7 vs EP2SGX90EF1152C4N
EP2A25B652C7 vs EP2SGX90EF1152C4ES
EP2A25B652C7 vs EP2SGX90EF1152C4
EP2A25B652C7 vs EP2SGX90EF1152C3N
EP2A25B652C7 vs EP2SGX90EF1152C3ES
EP2A25B652C7 vs EP2SGX90EF1152C3
EP2A25B652C7 vs EP2SGX60EF1152I4N
EP2A25B652C7 vs EP2SGX60EF1152I4
EP2A25B652C7 vs EP2SGX60EF1152C5N
EP2A25B652C7 vs EP2SGX60EF1152C5
EP2A25B652C7 vs EP2SGX60EF1152C5
EP2A25B652C7 vs EP2SGX60EF1152C4N
EP2A25B652C7 vs EP2SGX60EF1152C4
EP2A25B652C7 vs EP2SGX60EF1152C3N
EP2A25B652C7 vs EP2SGX60EF1152C3
EP2A25B652C7 vs EP2SGX60DF780I4N
EP2A25B652C7 vs EP2SGX60DF780I4
EP2A25B652C7 vs EP2SGX60DF780C5N
EP2A25B652C7 vs EP2SGX60DF780C5
EP2A25B652C7 vs EP2SGX60DF780C4N
EP2A25B652C7 vs EP2SGX60DF780C4
EP2A25B652C7 vs EP2SGX60DF780C3N
EP2A25B652C7 vs EP2SGX60DF780C3
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its