EPXA4F1020C1ES
EPXA4F1020C1ES
Obsolete
Description:  IC EXCALIBUR ARM 1020FBGA
Manufacturer:  Intel
History Price: Obsolete
In Stock: 21080
EPXA4F1020C1ES Specification
Specification
Part No
EPXA4F1020C1ES
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Intel
Series
Excalibur
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
32-Bit ARM9
Speed
266 MHz
Interface
EBI/EMI, UART/USART
Program SRAM Bytes
128K
FPGA SRAM
-
EEPROM Size
-
Data SRAM Bytes
64K
FPGA Core Cells
16640
FPGA Gates
400K
FPGA Registers
-
Voltage - Supply
1.8V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃
Package / Case
1020-BBGA
Supplier Device Package
1020-FBGA (33x33)
EPXA4F1020C1ES PDF Datasheet
EPXA4F1020C1ES Related Parts
EPXA10F1020C1
EPXA10F1020C1
Altera
LOADABLE PLD, PBGA1020
EPXA10F1020C1
EPXA10F1020C1
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C1ES
EPXA10F1020C1ES
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C2
EPXA10F1020C2
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C2ES
EPXA10F1020C2ES
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C3
EPXA10F1020C3
Altera
LOADABLE PLD, PBGA1020
EPXA10F1020C3
EPXA10F1020C3
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA1F484C1
EPXA1F484C1
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C1ES
EPXA1F484C1ES
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C2
EPXA1F484C2
Altera
LOADABLE PLD, PBGA484
EPXA1F484C2
EPXA1F484C2
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C2ES
EPXA1F484C2ES
Intel
IC EXCALIBUR ARM 484FBGA
EPXA4F1020C1ES Description
Introduction to Intel EPXA4F1020C1ES

The Intel EPXA4F1020C1ES is a member of the Intel Excalibur FPGA family, designed to provide a blend of programmable logic and embedded processing capabilities. This device is particularly suited for applications that require high performance, flexibility, and efficient power consumption. With its rich feature set, the EPXA4F1020C1ES caters to various industries, including telecommunications, automotive, industrial automation, and consumer electronics.

Key Specifications

1. Architecture:
- The EPXA4F1020C1ES utilizes a unique architecture that combines an FPGA fabric with an embedded microprocessor core (ARM926EJ-S). This allows for both hardware and software programmability, enabling complex applications to be developed efficiently.

2. Logic Resources:
- The device features approximately 4,000 logic cells, providing ample resources for implementing combinational and sequential logic designs.
- It includes multiple dedicated hardware multipliers (up to 18x18 bits) that enhance the performance of arithmetic operations.

3. I/O Capabilities:
- The EPXA4F1020C1ES supports up to 144 user-configurable I/O pins.
- These I/O pins can be configured for various signaling standards such as LVTTL, LVCMOS, and differential signaling formats like LVDS (Low Voltage Differential Signaling).

4. Memory Features:
- The device comes equipped with embedded SRAM blocks totaling up to 512 Kbits.
- It supports external memory interfaces such as SDRAM and SRAM, allowing for flexible memory expansion options.

5. Performance Characteristics:
- The maximum operating frequency of the EPXA4F1020C1ES can reach up to 100 MHz.
- It is designed for low power consumption while maintaining high performance levels suitable for demanding applications.

6. Embedded Processing:
- The ARM926EJ-S core operates at speeds up to 200 MHz and provides a comprehensive instruction set architecture (ISA) that supports both C/C++ programming and assembly language development.
- This integrated processor allows for real-time data processing alongside hardware-implemented functions.

7. Development Tools:
- Intel offers a robust suite of development tools including the Quartus Prime software suite for design entry, simulation, and synthesis.
- Additionally, support for software development is provided through tools like the ARM Development Studio (ADS), facilitating seamless integration between hardware and software design.

8. Package Type:
- The EPXA4F1020C1ES is available in a BGA (Ball Grid Array) package format which enhances thermal performance and allows for higher pin density in compact designs.

9. Temperature Range:
- This FPGA is rated for commercial temperature ranges (0°C to +70°C), making it suitable for standard operating environments.

10. Power Supply Requirements:
- The device typically operates at a core voltage of 1.2V with I/O voltages ranging from 2.5V to 3.3V depending on configuration needs.

11. Security Features:
- The EPXA4F1020C1ES incorporates security features such as secure booting capabilities to protect against unauthorized access and tampering of the embedded application.

Applications

The versatility of the Intel EPXA4F1020C1ES makes it ideal for various applications:

- Telecommunications: Used in routers, switches, and base stations where high-speed data processing is crucial.
- Industrial Automation: Suitable for control systems requiring real-time processing capabilities coupled with flexible logic implementation.
- Automotive Systems: Employed in advanced driver-assistance systems (ADAS) where complex algorithms need efficient execution.
- Consumer Electronics: Ideal for devices needing customizable logic solutions without compromising on performance or power efficiency.

Conclusion

The Intel EPXA4F1020C1ES stands out as a powerful solution in the realm of FPGAs by integrating programmable logic with an embedded processor core. Its comprehensive specifications allow engineers to develop sophisticated applications across various sectors while benefiting from low power consumption and high performance. With strong support from Intel’s development ecosystem, designers can leverage this FPGA effectively to bring their innovative ideas to fruition while reducing time-to-market significantly.
EPXA4F1020C1ES Compare Parts
  • EPXA4F1020C1ES vs EPXA4F672C3GZ
  • EPXA4F1020C1ES vs EPXA4F672C3
  • EPXA4F1020C1ES vs EPXA4F672C2ES
  • EPXA4F1020C1ES vs EPXA4F672C2
  • EPXA4F1020C1ES vs EPXA4F672C1GZ
  • EPXA4F1020C1ES vs EPXA4F672C1ES
  • EPXA4F1020C1ES vs EPXA4F672C1
  • EPXA4F1020C1ES vs EPXA4F1020C3
  • EPXA4F1020C1ES vs EPXA4F1020C2ES
  • EPXA4F1020C1ES vs EPXA4F1020C2
  • EPXA4F1020C1ES vs EPXA4F1020C2
  • EPXA4F1020C1ES vs EPXA4F1020C1
  • EPXA4F1020C1ES vs EPXA4F1020C1
  • EPXA4F1020C1ES vs EPXA1F672C3
  • EPXA4F1020C1ES vs EPXA1F672C3
  • EPXA4F1020C1ES vs EPXA1F672C2ES
  • EPXA4F1020C1ES vs EPXA1F672C2
  • EPXA4F1020C1ES vs EPXA1F672C1ES
  • EPXA4F1020C1ES vs EPXA1F672C1
  • EPXA4F1020C1ES vs EPXA1F672C1
  • EPXA4F1020C1ES vs EPXA1F484I2
  • EPXA4F1020C1ES vs EPXA1F484I2
  • EPXA4F1020C1ES vs EPXA1F484C3
  • EPXA4F1020C1ES vs EPXA1F484C2ES
  • EPXA4F1020C1ES vs EPXA1F484C2
  • EPXA4F1020C1ES vs EPXA1F484C2
  • EPXA4F1020C1ES vs EPXA1F484C1ES
  • EPXA4F1020C1ES vs EPXA1F484C1
  • EPXA4F1020C1ES vs EPXA10F1020C3
  • EPXA4F1020C1ES vs EPXA10F1020C3
  • EPXA4F1020C1ES vs EPXA10F1020C2ES
  • EPXA4F1020C1ES vs EPXA10F1020C2
  • EPXA4F1020C1ES vs EPXA10F1020C1ES
  • EPXA4F1020C1ES vs EPXA10F1020C1
  • EPXA4F1020C1ES vs EPXA10F1020C1
  • EPXA4F1020C1ES vs EPXA4XXA
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!