FAGD1657132BA
FAGD1657132BA
Active
Description:  SUPPORT CIRCUIT, BIPOLAR, PQFP32
Manufacturer:  Intel
History Price: $66.66000
In Stock: 18400
FAGD1657132BA Specification
Specification
Part No
FAGD1657132BA
Category
PMIC - Laser Drivers
Manufacturer
Intel
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver
Data Rate
2.5Gbps
Number of Channels
1
Voltage - Supply
-4.7V ~ 5V, -4.7V ~ -5.5V
Current - Supply
75 mA
Current - Modulation
70mA
Current - Bias
50 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
32-LQFP Exposed Pad
Supplier Device Package
32-TQFP-EDQUAD (5x5)
Mounting Type
Surface Mount
FAGD1657132BA PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Margaux Delaunay
France
5 stars
2026-03-30 22:02
No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
Cássia
Brazil
5 stars
2026-03-30 20:37
Original product, tested Co. Debuger…
Gabriel Young
Canada
5 stars
2026-03-30 18:01
good quality and delivered on time, thanks for your good service.
Xuxa Almeida Silva
Brazil
5 stars
2026-03-30 11:23
Fast delivery, the product description
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.